EN
  • EN
  • DE

73S8009CN-32IM/F

Part No 73S8009CN-32IM/F
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Combo ISO-7816 and USB Universal Smart Card Interface IC | IC PWR MGMT/SMART CARD INT 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Part Status Last Time Buy
Applications Smart Card Reader, Writer
Supply Voltage (V) 2.7V ~ 6.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number 73S8009
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1129755-73S8009CN-32IM/F
Manufacturer Homepage www.teridian.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 73S8009CN-32IM/F CAD Model

Description

The 73S8009CN-32IM/F is a highly integrated smart card interface IC from Maxim Integrated, designed to provide a reliable and secure interface between a smart card and a microprocessor or microcontroller within embedded systems. This advanced interface chip is well-suited for a variety of applications, including point-of-sale (POS) terminals, security systems, telecommunications, and personal identification.

Key Features

  • ISO 7816 Compliance: The 73S8009CN-32IM/F conforms to ISO 7816 standards, ensuring compatibility with smart card protocols for seamless integration into existing systems.
  • Low Power Consumption: Designed for efficiency, this interface IC maintains low power consumption, making it ideal for battery-powered devices where power management is critical.
  • Integrated Protection: The device includes built-in protection features such as short-circuit and thermal shutdown, safeguarding both the smart card and the interface from potential damage.
  • Programmable Current Limiting: Users can set the current limit to match the requirements of the specific application, providing additional flexibility and control.
  • Multiple Voltage Options: It supports 3V, 5V, and 1.8V smart cards, allowing for use with a broad range of smart card technologies.
  • Small Form Factor: The 32IM/F comes in a compact package, making it suitable for space-constrained applications.

Technical Specifications

The 73S8009CN-32IM/F operates over an industrial temperature range and features an integrated voltage regulator, which simplifies the design by reducing the need for external components. It also provides serial communication interface support and includes a clock management system for smart card clock generation.

Applications

With its robust feature set, the 73S8009CN-32IM/F from Maxim Integrated is a versatile solution that can be implemented in a wide array of smart card applications. Its reliability and compliance with industry standards make it a top choice for developers looking to incorporate smart card functionality into their products.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess