EN
  • EN
  • DE

YG868C15RSC-P

Part No YG868C15RSC-P
Manufacturer Fuji Electric
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1106064-YG868C15RSC-P
Categories OEM Parts(T-Z)
Manufacturer Fuji Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian YG868C15RSC-P CAD Model

Description

The YG868C15RSC-P is a diode manufactured by Fuji Electric, designed for high-performance power electronics applications. It offers efficient rectification and excellent thermal characteristics, making it suitable for demanding industrial and commercial uses.

Applications:

  • Power Factor Correction (PFC) Circuits: Used in PFC circuits to improve the power factor of electronic devices and systems.
  • Server Power Supplies: Employed in server power supplies to ensure stable and efficient power delivery to critical components.
  • Industrial Motor Drives: Integrated into motor drive systems to provide reliable and controlled power to electric motors.
  • Renewable Energy Systems: Utilized in solar inverters and wind turbine converters for efficient energy conversion.
  • Electric Vehicle (EV) Charging Stations: Serves as a key component in EV charging stations for converting AC to DC power for battery charging.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and enhances overall system efficiency.
  • Fast Reverse Recovery Time: Reduces switching losses and improves high-frequency performance.
  • High Surge Current Capability: Withstands high current surges, providing robustness and reliability.
  • Excellent Thermal Conductivity: Facilitates efficient heat dissipation, allowing for operation at higher power levels.
  • Compact and Robust Package: Enables easy integration into various circuit designs while ensuring mechanical strength.

Benefits:

  • Increased Efficiency: Low forward voltage drop and fast recovery time minimize power losses, leading to higher efficiency.
  • Enhanced Reliability: High surge current capability and excellent thermal management contribute to long-term reliability.
  • Improved Performance: Fast reverse recovery time ensures optimal performance in high-frequency applications.
  • Simplified Thermal Management: Excellent thermal conductivity simplifies heat sink design and reduces the risk of overheating.
  • Compact Design: The compact package allows for space-saving designs in power electronic systems.

Additional Details:

The YG868C15RSC-P diode is typically available in a robust package. Precise electrical specifications, including maximum forward current, reverse voltage, and operating temperature limits, are available in the manufacturer's datasheet. This component is well-suited for applications that demand high efficiency, reliability, and performance in power conversion and rectification.

You May Also Be Interested in

Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Agere Systems
Need more? Email Us
Lucent
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Shindengen
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess