EN
  • EN
  • DE

24LCS52T-I/STG

Part No 24LCS52T-I/STG
Manufacturer Microchip Technology
Catalog Hard To Find
Description 2K 2.2V I2C™ Serial EEPROM with Software Write-Protect
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123266-24LCS52T-I/STG
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24LCS52T-I/STG CAD Model

Description

Microchip Technology's 24LCS52T-I/STG

The 24LCS52T-I/STG is a cutting-edge serial EEPROM product from the renowned manufacturer, Microchip Technology. Designed with precision and reliability in mind, this device offers a generous 2 Kbit of memory space, making it an ideal choice for applications that require a modest amount of non-volatile storage without compromising on performance or data integrity.

One of the key features of the 24LCS52T-I/STG is its I²C (Inter-Integrated Circuit) interface. This widely-used communication protocol allows for simple integration into a multitude of microcontroller-based systems, enabling seamless data transfer between devices. The I²C interface supports a clock frequency of 400 kHz, which ensures swift data access and manipulation for efficient operation.

The device operates across a broad voltage range of 2.5V to 5.5V, providing versatility for various power supply conditions and making it suitable for both portable and fixed power applications. This flexibility is particularly beneficial for designers looking to maintain consistent performance across diverse electronic products.

Encased in an 8-TSSOP (Thin Shrink Small Outline Package), the 24LCS52T-I/STG boasts a compact footprint that is highly valuable in space-constrained applications. The small form factor does not hinder its robustness, as the EEPROM is rated for industrial temperature ranges from -40°C to +85°C, ensuring reliable operation under extreme environmental conditions.

Furthermore, the EEPROM comes with built-in error correction code (ECC) functionality. This feature is critical for applications that cannot tolerate data corruption, as it provides an additional layer of security by detecting and correcting errors that may occur during data transmission or storage.

In summary, the 24LCS52T-I/STG from Microchip Technology is an exceptional choice for developers and engineers looking for a dependable, high-performance non-volatile memory solution. Its combination of I²C interface, wide voltage range, compact packaging, industrial temperature rating, and ECC makes it a versatile component adaptable to a wide array of applications in the electronics industry.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Texas Instruments
Lowest to $0.9663
Analog Devices Inc.
Need more? Email Us
Samsung
Lowest to $6.5223
Infineon Technologies
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess