Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1455613-24VL025T/ST
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kbit
Memory Organization 256 x 8
Memory Interface I2C
Clock Frequency 400kHz
Write Cycle Time - Word, Page 5ms
Access Time 900ns
Voltage - Supply 1.5V ~ 3.6V
Operating Temperature -20°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Ultra Librarian 3D Model Ultra Librarian 24VL025T/ST CAD Model

Description

The 24VL025T/ST by Microchip is part of their EEPROM portfolio, specifically within the Erasable Programmable Read Only Memory (EPROM) subcategory. This device offers a 2K memory capacity (organized as 256 x 8) and operates on a very low voltage range starting from 1.5V, making it exceptionally suited for applications needing energy efficiency and data retention without continuous power supply. Ideal applications for this EEPROM include wearable devices, medical monitoring systems, and other portable electronics where power consumption is a critical concern. The serial EEPROM interface ensures ease of integration into existing designs, simplifying development processes. As a product of Microchip, a leader in microcontroller and analog semiconductors, the 24VL025T/ST stands out for its reliability and performance, preserving data in a tiny, power-saving package.

You May Also Be Interested in

Lenovo
IBM 2GB PC3-8500
Need more? Email Us
ECAD model for LENOVO 46R3323 - Lenovo 2GB PC3-8500 (1066MHz) UDIMM Memory
Lenovo
1GB PC3-10600 1Rx8 RDIMM
Need more? Email Us
ECAD model for LENOVO 43X5044 - 1GB PC3-10600 1Rx8 RDIMM
Lenovo
1GB MEM
Need more? Email Us
ECAD model for LENOVO 39M5808 - 1GB MEM
Lenovo
Lenovo 46W0802. Component for: PC/Server, Internal memory: 32 GB, Memory layout (modules x size): 1 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz
Need more? Email Us
ECAD model for LENOVO 46W0802 - 32GB TruDDR4 Memory (4Rx4, 1.2V) PC4-17000 CL15 2133MHz LP LRDIMM
Lenovo
2GB (1x2GB, 1Rx8, 1.35V) PC3L-10600 CL9 ECC DDR3 1333MHz LP RDIMM
Need more? Email Us
ECAD model for LENOVO 49Y1423 - 2GB (1x2GB, 1Rx8, 1.35V) PC3L-10600 CL9 ECC DDR3 1333MHz LP RDIMM
Lenovo
8GB (1x8GB, 2Rx8, 1.35V) PC3L-12800 CL11 ECC DDR3
Need more? Email Us
ECAD model for LENOVO 00D5018 - 8GB (1x8GB, 2Rx8, 1.35V) PC3L-12800 CL11 ECC DDR3
Lenovo
IBM Accessories. Width: 133.3 mm, Depth: 3.8 mm, Height: 43.2 mm
Need more? Email Us
ECAD model for LENOVO 33L3062 - 512MB 133Mhz

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.5455
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention