EN
  • EN
  • DE
  • IT

OPA2992IDR

Part No OPA2992IDR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC  /  General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 32V/µs
Gain Bandwidth Product 10.6 MHz
Current - Input Bias 10 pA
Voltage - Input Offset 210 mV
Current - Supply 2.4mA (x2 Channels)
Current - Output / Channel 65 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-OPA2992IDRTR,296-OPA2992IDRDKR,296-OPA2992IDRCT
Standard Package 3,000
Win Source Part Number 1127105-OPA2992IDR
Ultra Librarian 3D Model Ultra Librarian OPA2992IDR CAD Model

Description

The OPA2992IDR is a high-performance, dual-operational amplifier from Texas Instruments, designed to offer a blend of speed and precision for a wide range of applications. This operational amplifier (op-amp) boasts a high slew rate, low noise, and a wide bandwidth, making it an excellent choice for audio processing, active filters, and test equipment.

Key Features

  • Wide Bandwidth: The OPA2992IDR provides a bandwidth of 10 MHz, which is ideal for high-speed signal processing applications.
  • High Slew Rate: With a slew rate of 10 V/µs, this op-amp can handle rapid changes in input signals without distortion, ensuring signal fidelity.
  • Low Noise: The device offers a low voltage noise density of 8 nV/√Hz, contributing to high signal integrity and making it suitable for sensitive audio and instrumentation applications.
  • Dual Supply Operation: It can operate from a dual supply voltage ranging from ±2.25V to ±18V, providing designers with flexibility in various circuit configurations.
  • Single Supply Operation: Additionally, the OPA2992IDR can operate from a single supply voltage in the range of 4.5V to 36V, accommodating applications that require single-supply operation.
  • Unity-Gain Stable: This op-amp is stable at a gain of one or higher, which simplifies its integration into a multitude of circuit designs without concerns about oscillation.
  • Robust Output Drive: Capable of delivering a high output current, this op-amp can drive capacitive loads effectively, making it versatile for various output requirements.

Applications

  • Audio equipment
  • Active filters
  • Analog signal processing
  • Data acquisition systems
  • Test and measurement equipment

The OPA2992IDR comes in a compact SOIC-8 package, which is suitable for space-constrained applications. Its combination of features ensures that it can be used in both professional-grade audio systems and precision data systems, providing clear, accurate signal amplification and processing. With the reliability and quality assurance of Texas Instruments, the OPA2992IDR stands out as a robust and versatile component for advanced electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $3.8121
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1188
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $73.1168
Texas Instruments
IC INST AMP 1 CIRCUIT 16SOIC
Lowest to $13.0388
Texas Instruments
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $2.3176
Texas Instruments
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lowest to $3.6005
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $2.1881

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3079 $57.6975
60+ $1.8937 $113.6220
92+ $1.8346 $168.7832
127+ $1.7753 $225.4631
164+ $1.7162 $281.4568
219+ $1.5387 $336.9753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess