EN
  • EN
  • DE

25AA02E48T-I/OT

Part No 25AA02E48T-I/OT
Manufacturer Microchip Technology
Catalog EEPROM
Description 2K SPI Bus Serial EEPROM with EUI-48™ Node Identity
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 2Kb (256 x 8)
Clock Frequency 10MHz
Write Cycle Time - Word, Page 5ms
Memory Interface SPI
Operating Supply Voltage 1.8 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 1123295-25AA02E48T-I/OT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics
Family Name 25AA02E48T
Introduction Date December 04, 2008
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 25AA02E48T-I/OT CAD Model

Description

Product Overview: 25AA02E48T-I/OT from Microchip Technology

The 25AA02E48T-I/OT is a cutting-edge EEPROM (Electrically Erasable Programmable Read-Only Memory) device produced by the renowned manufacturer, Microchip Technology. This product is part of the serial EEPROM family and is designed to provide efficient non-volatile memory storage for a wide range of applications. It is particularly suitable for those that require unique MAC (Media Access Control) addresses, as it comes with a pre-programmed EUI-48™ node identity.

This tiny, yet powerful, component is encapsulated in a compact SOT-23 package, making it ideal for space-constrained applications. The 25AA02E48T-I/OT operates on a supply voltage ranging from 1.8V to 5.5V, which allows for flexible integration into various system designs without the need for additional voltage regulation. It supports the standard I²C protocol, ensuring easy compatibility with most microcontrollers and simplifying the design process for engineers.

One of the standout features of the 25AA02E48T-I/OT is its built-in MAC address. This unique identifier is factory-programmed and complies with IEEE standards, which means that it can be used directly in networked devices without the need for any additional programming. This is particularly beneficial for designers looking to streamline product development and speed up the time-to-market for devices that require network connectivity.

The device offers a memory size of 2 Kbit, which is ample for storing configuration settings, calibration data, or small application logs. Its endurance and data retention capabilities are robust, with the EEPROM capable of withstanding 1 million erase/write cycles and preserving data for over 200 years at 25°C. This reliability makes it an excellent choice for applications that demand long-term data integrity.

In summary, the 25AA02E48T-I/OT from Microchip Technology is a versatile and reliable EEPROM chip, perfect for designers who need a small footprint, low-power, and easy-to-integrate memory solution with the added convenience of a pre-programmed MAC address.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.0927
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8702 $52.2120
145+ $0.7141 $103.5445
220+ $0.6917 $152.1740
300+ $0.6694 $200.8200
390+ $0.6471 $252.3690
520+ $0.5802 $301.7040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,176 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess