EN
  • EN
  • DE
  • IT

25AA160-I/SN

Part No 25AA160-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description 16K SPI Bus Serial EEPROM | IC EEPROM 16K SPI 1MHZ 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface SPI
Clock Frequency 1MHz
Write Cycle Time - Word, Page 5ms
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number 25AA160
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1123306-25AA160-I/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25AA160-I/SN CAD Model

Description

Product Overview: 25AA160-I/SN

The 25AA160-I/SN is a sophisticated and reliable serial EEPROM (Electrically Erasable Programmable Read-Only Memory) component produced by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This product is designed to provide flexible non-volatile storage solutions for a wide range of applications, including those in the industrial, automotive, and consumer electronics sectors.

Key Features

  • Memory Size: The 25AA160-I/SN offers 16 Kbits (2 KBytes) of memory, which is suitable for storing configuration parameters, device settings, or small amounts of data that need to be preserved during power loss.
  • Interface Type: It utilizes the SPI (Serial Peripheral Interface) bus, which is known for its simplicity and speed, enabling easy integration with most microcontrollers and processors.
  • Supply Voltage: The device operates over a broad voltage range, typically from 1.8V to 5.5V, making it versatile for various system power requirements.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, the 25AA160-I/SN is robust enough to function in harsh environmental conditions.
  • Packaging: This EEPROM is available in an 8-pin SN (SOIC) package, which is widely used and suitable for surface mounting on printed circuit boards (PCBs).

Performance and Reliability

The 25AA160-I/SN boasts a high endurance of over 1 million erase/write cycles and a data retention period of over 100 years, ensuring the longevity and durability of the data stored within. Additionally, it supports a maximum clock frequency of 10 MHz for SPI communication, providing a balance between power consumption and data transfer speed.

Applications

Due to its compact size, low power consumption, and reliable data retention, the 25AA160-I/SN is an excellent choice for a variety of applications, including:

  • Data storage in portable electronic devices
  • Configuration settings in telecommunications and networking equipment
  • Parameter storage for industrial controls and automation systems
  • Calibration data storage for sensors and instrumentation

Microchip Technology's commitment to quality and performance is evident in the 25AA160-I/SN, making it a preferred choice for designers looking for a stable and efficient non-volatile memory solution.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 250 kHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 14SOIC / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 14-SOIC
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (128 x 8, 64 x 16) SPI 1 MHz 8-SOIC
Need more? Email Us
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $2.9324

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess