EN
  • EN
  • DE

MCP6021T-E/SN

Part No MCP6021T-E/SN
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 36 Weeks
Features General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MCP6021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Quantity per package 3300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884226-MCP6021T-E/SN
Ultra Librarian 3D Model Ultra Librarian MCP6021T-E/SN CAD Model

Description

Microchip Technology's MCP6021T-E/SN Operational Amplifier

The MCP6021T-E/SN from Microchip Technology is a high-performance operational amplifier (op-amp) that offers a blend of features suitable for a broad range of applications. This op-amp is designed with advanced CMOS technology to provide low bias current, high-speed operation, and high open-loop gain.

Key Features

  • Supply Voltage: The device operates with a single supply voltage ranging from 2.7V to 5.5V, making it versatile for both battery-powered and traditional 5V systems.
  • Gain Bandwidth Product: With a gain bandwidth product of 10 MHz, the MCP6021T-E/SN is capable of handling a wide range of frequencies, making it suitable for audio processing, filters, and many other signal conditioning applications.
  • Rail-to-Rail Output: The rail-to-rail output swing ensures maximum dynamic range, which is particularly beneficial in low-voltage applications.
  • Low Quiescent Current: It has an impressively low quiescent current of 230 µA, ideal for power-sensitive designs.
  • Extended Temperature Range: The operational temperature range of -40°C to +125°C allows for use in harsh environments and industrial applications.

Applications

The MCP6021T-E/SN is well-suited for a variety of applications, including:

  • Portable instrumentation
  • Analog filters
  • Data acquisition systems
  • Power supply control
  • Medical devices

Package and Quality

This op-amp is offered in an 8-pin SOIC (Small Outline Integrated Circuit) package, denoted by the 'SN' suffix in its part number. The package is designed for easy integration into various circuit designs. Additionally, Microchip Technology is known for its commitment to high quality and reliability, which is reflected in the MCP6021T-E/SN operational amplifier.

Conclusion

In summary, the MCP6021T-E/SN is a reliable and efficient solution for designers looking for an op-amp with a good balance of speed, power consumption, and operational range. Whether it's for consumer electronics or industrial applications, this component from Microchip Technology is an excellent choice for your circuit needs.

You May Also Be Interested in

Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5030 $50.0600
49+ $2.0538 $100.6362
76+ $1.9896 $151.2096
104+ $1.9254 $200.2416
135+ $1.8612 $251.2620
180+ $1.6687 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess