EN
  • EN
  • DE

25AA160B-I/MS

Part No 25AA160B-I/MS
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 16KBIT SPI 10MHZ 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 39 Weeks
Features EEPROM Memory IC 16Kb (2K x 8) SPI 8-MSOP
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name 25AA160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 906060-25AA160B-I/MS
Ultra Librarian 3D Model Ultra Librarian 25AA160B-I/MS CAD Model

Description

Introducing the 25AA160B-I/MS from Microchip Technology

The 25AA160B-I/MS is a high-quality, 16 Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the reputable Microchip Technology. This device is part of the serial EEPROM family that offers a versatile storage solution for applications requiring efficient data storage and retrieval. The 25AA160B-I/MS comes in a compact 8-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications.

Designed with reliability and performance in mind, the 25AA160B-I/MS operates over a broad voltage range (2.5V to 5.5V), making it versatile for various operating conditions. It supports a maximum clock frequency of 10 MHz, enabling fast data transfer rates which is essential for high-performance systems. The device also features a page write capability of up to 16 bytes of data, reducing overall programming time and increasing efficiency in write-intensive applications.

The EEPROM is organized as 2,048 x 8 bits, which allows for a flexible arrangement of data storage that can be tailored to meet the specific needs of the user's application. Additionally, the 25AA160B-I/MS offers a self-timed erase and write cycle with a maximum write cycle time of 5 ms, ensuring data integrity and minimizing the wait time for operations to complete.

One of the key features of the 25AA160B-I/MS is its endurance, with the EEPROM capable of 1 million erase/write cycles. This high endurance level ensures that the device can handle a significant amount of data over its lifetime, making it suitable for applications that require frequent data updates. Furthermore, the data retention is rated for over 200 years, providing a stable and reliable means of data storage well into the future.

For security and data protection, the 25AA160B-I/MS includes a write-protect feature that prevents accidental overwrites or erasures of data. This feature is particularly useful in critical applications where data integrity is paramount.

In summary, the 25AA160B-I/MS EEPROM from Microchip Technology is a robust, high-endurance memory solution that offers fast data access, a wide operating voltage range, and a compact form factor, making it ideal for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

You May Also Be Interested in

Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Greenliant
GLS29EE Series 512 kbit (64 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
1.7V~5.5V 256Kbit 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.1019
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess