EN
  • EN
  • DE

25C080-I/SN

Part No 25C080-I/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 8KBIT 3MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Clock Frequency 3MHz
Write Cycle Time - Word, Page 5ms
Memory Interface SPI
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 761981-25C080-I/SN
Popularity Medium
Supply and Demand Status Limited
Family Name 25C080
Introduction Date November 11, 1996
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Not Compliant
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian 25C080-I/SN CAD Model

Description

Microchip 25C080-I/SN EEPROM

The 25C080-I/SN is a high-performance, 8-Kbit Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device brought to you by Microchip Technology. This EEPROM module is a part of Microchip's renowned serial EEPROM family, which is known for its reliability and versatility. The 25C080-I/SN is designed to provide a convenient and robust storage solution for a wide range of applications.

With an organization of 1024 x 8 bits, the 25C080-I/SN offers ample storage for configuration data, calibration constants, and device identification, making it ideal for use in a variety of industrial, commercial, and consumer applications. The device operates over a voltage range of 2.5V to 5.5V and is rated for industrial temperature ranges (-40°C to +85°C), ensuring reliable performance even under harsh conditions.

This EEPROM device utilizes the standard I²C bus interface, which enables easy integration into existing systems with minimal additional components. The 25C080-I/SN supports a maximum clock frequency of 400 kHz, which allows for rapid data transfer and swift write cycles, enhancing the overall efficiency of the systems it is incorporated into.

Furthermore, the 25C080-I/SN EEPROM comes in an 8-pin SOIC (SN) package, which is not only space-efficient but also easy to handle in PCB designs. The device also features write protect capabilities, which prevent accidental data alteration and ensure the integrity of stored information.

The 25C080-I/SN is a testament to Microchip Technology's commitment to providing high-quality memory solutions. Its low-power consumption and wide operating voltage range make it an excellent choice for battery-operated devices. Whether you are working on a sophisticated industrial control system, a personal electronic device, or any application that requires a reliable non-volatile memory, the 25C080-I/SN EEPROM is an excellent choice to meet your data storage needs.

For more detailed technical specifications, application notes, and support resources, please visit Microchip Technology's official website or consult the 25C080-I/SN datasheet.

You May Also Be Interested in

Puya Semiconductor (Shanghai) Co., Ltd.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0587
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 4KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
Fremont Micro Devices USA
32Kbit 1.7V~5.5V 1MHz I2C SOT-23-5 Memory (ICs) RoHS
Lowest to $0.0728

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5997 $57.9985
13+ $9.5172 $123.7236
19+ $9.2204 $175.1876
26+ $8.9224 $231.9824
34+ $8.6255 $293.2670
45+ $7.7327 $347.9715
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess