The Sanken TM583 is a high-voltage, high-speed switching transistor designed for various power electronics applications. It is fabricated using advanced silicon bipolar technology, offering a robust and reliable performance in demanding circuits. This transistor is particularly suited for applications requiring efficient switching and high breakdown voltage capabilities.
Applications
- Switch-mode power supplies (SMPS)
- Motor control circuits
- Inverters
- High-frequency welding machines
- Lighting ballasts
Features
- High breakdown voltage (VCEO)
- Fast switching speed
- Low saturation voltage
- High current handling capability
- Robust avalanche energy
- Isolated mounting base
Benefits
- Improved efficiency in power conversion circuits due to fast switching and low saturation voltage.
- Enhanced reliability in demanding applications due to high breakdown voltage and robust design.
- Simplified circuit design through the use of an isolated mounting base, reducing the need for external insulation.
- Reduced power loss due to low saturation voltage
- High surge current capability provides greater tolerance in harsh operating conditions
Technical Specifications
The TM583 typically features a collector-emitter breakdown voltage (VCEO) of around 1500V, enabling it to be used in high-voltage applications. Its collector current (IC) is generally rated for up to 5A continuous, with peak current handling capabilities significantly higher. The switching speeds are typically in the sub-microsecond range, providing for efficient operation at high frequencies. The device package often includes an isolated mounting base for simplified heat sinking and electrical isolation.
Additional technical data includes a low collector-emitter saturation voltage, contributing to lower power dissipation and improved overall system efficiency. It also offers a high level of ruggedness, making it suitable for use in challenging industrial environments. The device is designed to operate over a wide temperature range, ensuring reliable performance in extreme conditions.