EN
  • EN
  • DE

25C080

Part No 25C080
Manufacturer Microchip Technology
Catalog Hard To Find
Description 8K/16K 5.0V SPI Bus Serial EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microchip Technology
Win Source Part Number 1123320-25C080
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25C080 CAD Model

Description

Microchip Technology's 25C080 Serial EEPROM

The 25C080 is a robust, high-performance 8-Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is designed to provide efficient non-volatile data storage for a wide range of applications. Utilizing the popular I²C interface, this device offers designers a flexible and convenient solution for data storage that requires minimal power and space.

Key Features

  • Memory Size: The 25C080 provides 8 Kbits (1,024 bytes) of memory, organized as 1024 x 8 bits, which is ideal for storing configuration parameters, device settings, or small amounts of data that must be preserved between power cycles.
  • I²C Interface: With its industry-standard two-wire serial interface, the device allows for easy integration into most microcontroller-based systems and supports a data transfer rate of up to 400 kHz.
  • Write Protection: It includes a hardware write-protect pin which, when activated, prevents accidental data alteration during critical operations or after deployment.
  • Low Power Consumption: The device is engineered for low-power consumption, making it suitable for battery-powered and power-sensitive applications.
  • Wide Operating Voltage: It operates across a broad voltage range of 2.5V to 5.5V, allowing it to be used in various system voltage levels.
  • High Reliability: The 25C080 is rated for a high endurance of one million write cycles and a data retention period of over 100 years, ensuring long-term reliability of stored data.

Applications

The versatility of the 25C080 EEPROM makes it an excellent choice for a multitude of applications, including:

  • Industrial and automotive control systems
  • Portable consumer electronics
  • Medical devices
  • Smart cards
  • Telecommunications infrastructure

With its combination of performance, reliability, and ease of use, the 25C080 from Microchip Technology stands out as a superior choice for designers looking to enhance their systems with stable and dependable non-volatile memory storage.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to €81.1502
Rohm Semiconductor
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to €0.3299
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to €0.1604
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Mini-Circuits
Need more? Email Us
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to €111.6336
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to €3.5485
Vishay
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €3.7696
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to €9.2624
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to €2.2079
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €2.9931
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.3636
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to €0.0862
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €17.1036
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.4519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €16.3707
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €29.0794
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.2614
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €4.3081
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €8.6161
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.7082
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.8159

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €1.8293 €54.8801
70+ €1.5005 €105.0360
110+ €1.4545 €159.9904
150+ €1.4073 €211.0973
195+ €1.3602 €265.2335
260+ €1.2199 €317.1794
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess