Products specifications

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Reel - TR
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number 25LC010
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 2,500
Win Source Part Number 1317184-25LC010AT-E/MS
Ultra Librarian 3D Model Ultra Librarian 25LC010AT-E/MS CAD Model

Description

The 25LC010AT-E/MS is a memory integrated circuit manufactured by Microchip Technology.

  • Type: EEPROM
  • Memory Size: 1Kb (128 x 8)
  • Voltage Supply: 2.5V ~ 5.5V
  • Temperature Range: -40°C to 125°C
  • Package: Surface mount
  • Clock Frequency: 10 MHz
  • Write Cycle Time: 5ms
  • Halogen-Free: Compliant
  • Popularity: Medium
  • Supply and Demand: Limited
  • Application: Memory applications

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 66TSOP II / SDRAM - DDR Memory IC 256Mb (16M x 16) Parallel 166 MHz 700 ps 66-TSOP II
Lowest to $7.3833
ECAD model for IS43R16160D-6TLI
Micron Technology Inc.
IC DRAM 16GBIT 1600MHZ 200WFBGA / SDRAM - Mobile LPDDR4 Memory IC 16Gb (512M x 32) 1.6 GHz 200-WFBGA (10x14.5)
Need more? Email Us
ECAD model for MT53B512M32D2NP-062 WT ES:D
Renesas Electronics America
Need more? Email Us
ECAD model for IDT71V65602S100PFG8
Micron Technology Inc.
Lowest to $792.7023
ECAD model for MT35XU02GCBA1G12-0SIT TR
Renesas Electronics America
Need more? Email Us
ECAD model for 7133LA70GB
Micron Technology Inc.
IC FLASH 4MBIT PARALLEL 48TSOP I / FLASH - NOR Memory IC 4Mb (512K x 8, 256K x 16) Parallel 80 ns 48-TSOP I
Need more? Email Us
ECAD model for MT28F400B5WG-8 TET
Renesas Electronics America
Need more? Email Us
ECAD model for 7014S12JG
Alliance Memory, Inc.
IC DRAM 64MBIT PARALLEL 54TFBGA / SDRAM Memory IC 64Mb (4M x 16) Parallel 166 MHz 5.4 ns 54-TFBGA (8x8)
Need more? Email Us
ECAD model for AS4C4M16S-6BIN
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
ECAD model for FM25C040ULEN

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention