EN
  • EN
  • DE

25LC040T-E/SN

Part No 25LC040T-E/SN
Manufacturer Microchip Technology
Catalog Hard To Find
Description 4K SPI ™ Bus Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123349-25LC040T-E/SN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 25LC040T-E/SN CAD Model

Description

Microchip Technology 25LC040T-E/SN

The 25LC040T-E/SN is a 4 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed for storage applications where low-power and low-voltage operations are essential. This EEPROM provides an array of features that make it a versatile and reliable choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Constructed with advanced CMOS technology, the 25LC040T-E/SN offers a significant advantage in terms of power consumption, making it an ideal component for battery-operated devices. With a voltage range of 2.5V to 5.5V, it provides designers with flexibility in various system voltage levels, ensuring compatibility with both legacy systems and newer, low-voltage designs.

The device supports the SPI (Serial Peripheral Interface) bus, which is known for its simplicity and high-speed data transfer capabilities. The SPI interface facilitates easy integration into microcontroller-based systems, allowing for seamless communication between the microcontroller and the EEPROM.

One of the key features of the 25LC040T-E/SN is its 512 x 8-bit memory organization, which allows for efficient data storage and retrieval. The EEPROM is capable of enduring 1 million erase/write cycles, ensuring a long lifespan and data reliability. It also boasts a data retention period of over 200 years, providing long-term data security for applications that require data persistence.

Additional features of the 25LC040T-E/SN include its self-timed erase and write cycles, which eliminate the need for external timing control, thereby simplifying the design and reducing system complexity. It also has a write protect feature that helps prevent accidental data overwrites or erasures, further enhancing data integrity.

The device comes in an 8-pin SOIC (Small Outline Integrated Circuit) package, which makes it suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation across various environmental conditions.

In summary, the Microchip Technology 25LC040T-E/SN EEPROM is a robust, low-power storage solution that offers high reliability and ease of integration, making it an excellent choice for designers looking to enhance their systems with secure and efficient data storage capabilities.

You May Also Be Interested in

National Semiconductor (TI)
High Speed/Low Power 17 MHz Rail-to-Rail Input-Output Operational Amplifiers
Lowest to $43.6364
Analog Devices Inc.
IC RF SWITCH SP4T 3.5GHZ 16QSOP
Lowest to $3.8836
Texas Instruments
Lowest to $0.9663
STMicroelectronics
Need more? Email Us
Samsung
Lowest to $6.5223
Torex Semiconductor Ltd
Need more? Email Us
Samsung
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 14SOIC
Lowest to $2.0178

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5297 $60.0049
40+ $2.8967 $115.8680
62+ $2.8067 $174.0154
86+ $2.7154 $233.5244
110+ $2.6253 $288.7830
148+ $2.3539 $348.3772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess