Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kb (1K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25LC080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 25LC080CT-E/SNDKR,25LC080CT-E/SN-ND,25LC080CT-E/SNTR,25LC080CT-E/SNCT
Standard Package 3,300
Win Source Part Number 1137823-25LC080CT-E/SN
Ultra Librarian 3D Model Ultra Librarian 25LC080CT-E/SN CAD Model

Description

Microchip Technology 25LC080CT-E/SN Serial EEPROM

The 25LC080CT-E/SN is a high-quality 8 Kbit serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology. It is part of the 25XX series, which is renowned for its reliability and ease of use in a wide array of applications. This particular EEPROM is designed to provide an efficient non-volatile data storage solution for complex embedded systems.

Constructed with a serial interface, the 25LC080CT-E/SN allows for simple and efficient integration into various microcontroller-based systems. The device operates over a standard industrial temperature range, making it suitable for a diverse range of environments and applications. The EEPROM is housed in an 8-pin SOIC (Narrow) package, ensuring a compact footprint for space-constrained designs.

Key features of the 25LC080CT-E/SN include:

  • Memory Size: 8 Kbit (1 Kbyte) of storage capacity, providing ample space for configuration parameters, serial numbers, calibration data, and more.
  • Write Protection: The device includes hardware and software write-protection features to prevent accidental data overwrites and ensure data integrity.
  • Low-power Consumption: Designed for power-sensitive applications, the 25LC080CT-E/SN offers low-power operation, which helps in extending battery life for portable devices.
  • High-speed SPI Interface: The Serial Peripheral Interface (SPI) enables fast data transfer rates, which is essential for systems requiring quick data access and updates.
  • Wide Voltage Range: The device operates across a voltage range of 2.5V to 5.5V, making it versatile for use with various logic levels and power supplies.
  • Endurance: The EEPROM is rated for a minimum of 1 million erase/write cycles, ensuring a long operational lifespan for the memory.
  • Data Retention: Guaranteed data retention for over 200 years, providing a reliable storage solution over extended periods.

Whether it is for storing device configurations, calibration data or for small data logging tasks, the 25LC080CT-E/SN from Microchip Technology is an excellent choice for designers looking for a dependable and flexible non-volatile memory solution. Its robust feature set and proven reliability make it a go-to EEPROM for a multitude of applications in the industrial, automotive, telecommunications, and consumer electronics sectors.

You May Also Be Interested in

Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $0.7115
ECAD model for 24AA025E64T-I/SN
Microchip Technology
IC EEPROM 16KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 16Kb (2K x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.3071
ECAD model for 24LC16B-E/MC
Microchip Technology
I²C™ Serial EEPROM, 1.7 to 5.5V, 400 kHz, -40 to 85°C, SOIC-8, RoHS
Lowest to $0.7321
ECAD model for 24AA04T-I/SNB24
Microchip Technology
IC EEPROM 1MBIT I2C 400KHZ 8SOIC / EEPROM Memory IC 1Mb (128K x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $5.0228
ECAD model for 24LC1026-E/SN
Microchip Technology
IC EEPROM 1KBIT I2C 1MHZ 8SOIC / EEPROM Memory IC 1Kb (128 x 8) I²C 1 MHz 400 ns 8-SOIC
Need more? Email Us
ECAD model for 24LC014H-E/SN
Microchip Technology
IC EEPROM 64KBIT 300NS 28SOIC
Need more? Email Us
ECAD model for 28LV64A-30I/SO
Microchip Technology
IC EEPROM 2KBIT I2C 8TSSOP / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TSSOP
Lowest to $3.5044
ECAD model for 34AA02T-E/ST
Microchip Technology
Need more? Email Us
ECAD model for 24C02A-ISN
Microchip Technology
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP / EEPROM Memory IC 4Kb (256 x 8 x 2) I²C 1 MHz 400 ns 8-TSSOP
Need more? Email Us
ECAD model for 24AA044T-I/ST

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1432 $51.4368
57+ $1.7585 $100.2345
89+ $1.7035 $151.6115
122+ $1.6486 $201.1292
157+ $1.5936 $250.1952
210+ $1.4288 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,600 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention