EN
  • EN
  • DE

28LV64A-30I/SO

Part No 28LV64A-30I/SO
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 64KBIT 300NS 28SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1036288-28LV64A-30I/SO
Categories EEPROM
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 28LV64A-30I/SO CAD Model

Description

Microchip Technology's 28LV64A-30I/SO EEPROM

The 28LV64A-30I/SO is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device from the reputable semiconductor manufacturer, Microchip Technology. This memory chip features a 64-Kilobit capacity and is designed for versatile applications that require reliable data storage and retrieval. The product comes in a convenient SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications.

With an operating temperature range of -40°C to +85°C, the 28LV64A-30I/SO is engineered to perform reliably in a variety of challenging environments. This makes it an ideal choice for industrial, automotive, and other applications where temperature extremes are common. The 30I in the product name indicates the device's access time of 300ns, ensuring fast data access that is critical for high-performance systems.

The EEPROM is designed with CMOS technology, which provides low power consumption, a key feature for battery-operated and power-sensitive devices. This technology also assures minimal power loss during data retention, providing peace of mind for applications where data integrity is paramount. The 28LV64A-30I/SO features a parallel interface, which facilitates a straightforward connection to microcontrollers and other digital systems.

One of the key benefits of using the 28LV64A-30I/SO EEPROM is its electrical erasability and programmability. Unlike traditional PROMs that can only be programmed once, this EEPROM can be erased and reprogrammed multiple times. This feature allows for easy updates and data changes without the need for costly and time-consuming hardware replacements.

Microchip Technology's commitment to quality is evident in the 28LV64A-30I/SO, making it a reliable choice for applications that require a non-volatile memory solution. Whether used in consumer electronics, communication devices, or automotive systems, this EEPROM provides the performance and durability needed for today's demanding applications.

Overall, the 28LV64A-30I/SO from Microchip Technology is a robust and versatile EEPROM solution that offers designers and engineers a compact, efficient, and reliable storage option for their digital systems.

You May Also Be Interested in

Mitsubishi
IC 27512 EEPROM 524, 288-Bit 250ns UV Erasable and Electrically Reprogrammable ROM
Need more? Email Us
STMicroelectronics
Integrated Circuit Memory 27C2001/PLCC/M27C2001/15C1 SGS THOMSON EEPROM KX8=256 PLCC
Need more? Email Us
National Semiconductor (TI)
Need more? Email Us
ON Semiconductor
IC EEPROM 32KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 32Kb (4K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $0.7800
Puya Semiconductor (Shanghai) Co., Ltd.
1.7V~5.5V 128Kbit 1MHz I2C TSSOP-8 Memory (ICs) RoHS
Lowest to $0.2053
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $138.5294
ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Microchip Technology
Fanout PCIe Switch, 12 Gbps, FBGA-1069, RoHS
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess