EN
  • EN
  • DE

NBSG16MMNG

Part No NBSG16MMNG
Manufacturer ON Semiconductor
Catalog Specialized ICs
Description IC TRANSCEIVER 16QFN / Transceiver 16-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Transceiver
Applications Instrumentation
Mounting Type Surface Mount
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number NBSG16
Standard Package 123 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A001A7C
HTSUS 8542.39.0001
Win Source Part Number 646852-NBSG16MMNG
Ultra Librarian 3D Model Ultra Librarian NBSG16MMNG CAD Model

Description

The NBSG16MMNG is a cutting-edge high-performance SiGe Monolithic Voltage Controlled Oscillator (VCO) / Multiplier from ON Semiconductor, a leading provider in the semiconductor space. This device is designed to deliver exceptional signal integrity and frequency multiplication for advanced communication systems and high-speed data applications.

Key Features

  • High Frequency Operation: The NBSG16MMNG operates at a broad range of frequencies, making it suitable for a variety of high-speed applications.
  • SiGe Technology: Leveraging Silicon Germanium technology, this VCO/multiplier provides superior performance with lower power consumption and reduced noise levels compared to traditional silicon devices.
  • Differential Inputs and Outputs: The device features differential LVPECL inputs and outputs, ensuring high-speed signal transmission with minimal signal degradation.
  • Programmable Frequency Multiplication: Users can program the frequency multiplication factor, providing flexibility and precision for system design and optimization.
  • Power Supply Range: The NBSG16MMNG is designed to operate with a power supply range of 2.375V to 3.465V, accommodating various system power requirements.
  • Temperature Range: It is operational over an industrial temperature range of -40°C to 85°C, ensuring reliability and performance even in harsh environments.
  • Package: The device comes in a compact 3x3 mm 16-pin QFN package, making it ideal for space-constrained applications.

Applications

The NBSG16MMNG is well-suited for a wide range of applications, including but not limited to:

  • High-speed data transmission systems
  • Wireless infrastructure
  • Fiber-optic networks
  • Clock generation and distribution networks
  • Test and measurement equipment
  • High-performance computing

Conclusion

The ON Semiconductor NBSG16MMNG is a versatile, high-performance VCO/multiplier that offers designers a robust solution for their high-frequency application needs. Its advanced SiGe technology, programmable features, and wide operational temperature range make it a reliable and flexible choice for today's demanding electronic systems.

You May Also Be Interested in

Intel
IC 3.3V 5660 DSP 128-SQFP
Lowest to $17.9545
ABLIC U.S.A. Inc.
HIGH-VOLTAGE ANALOG SWITCHES
Lowest to $52.3881
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 8UDFN
Lowest to $51.2832
Texas Instruments
DLP DISPLAY CONTROLLER
Lowest to $34.7112
Freescale Semiconductor - NXP
PLL-Tuned UHF and VHF Audio/Video High-Integration Modulator
Need more? Email Us
Infineon Technologies
Lowest to $9.8383
Maxim Integrated
IC OVERVOLTAGE PROT CTRL 6UDFN
Lowest to $1.8526
NXP / Nexperia
IC IOT SECURE ELEMENT 20HX2QFN
Lowest to $9.6598
Analog Devices Inc.
IC RF DAC 144BGA
Lowest to $169.3835

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7500 $97.5000
3+ $40.0000 $120.0000
4+ $38.7500 $155.0000
6+ $37.5000 $225.0000
7+ $36.2500 $253.7500
10+ $32.5000 $325.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess