EN
  • EN
  • DE

DS1321S+

Part No DS1321S+
Manufacturer Maxim Integrated
Catalog Memory
Description DS1321 Series 5.5 V 260 mA Surface Mount Non-Volatile Controller - SOIC-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Height 1.35 mm
Lead Free Yes
Length 9.8 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Memory Type SRAM
Min Operating Temperature -40 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Pins 16
Operating Supply Current 50 µA
Operating Supply Voltage 5 V
Propagation Delay 20 ns
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Weight 200.686274 mg
Width 3.8 mm
Win Source Part Number 1006562-DS1321S+
Categories Memory
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS1321S+ CAD Model

Description

The DS1321S+ is a versatile and high-performance power-supply controller from Maxim Integrated, designed to meet the demanding needs of complex digital systems. This efficient controller is ideal for managing power in network routers, switches, data storage systems, and other applications that require a reliable and efficient power supply.

Key Features

  • High Efficiency: The DS1321S+ is engineered to maximize power efficiency, which helps reduce heat generation and improves the overall performance and longevity of the system.
  • Voltage Monitoring: It includes precise voltage monitoring capabilities, ensuring that the power supply consistently operates within safe parameters.
  • Programmable Power Sequencing: Users can program the device to manage the power sequencing of various system components, which is critical for the proper startup and shutdown of complex electronics.
  • Compact Design: The compact form factor of the DS1321S+ makes it an excellent choice for space-constrained applications.

Technical Specifications

  • Integrated Power MOSFETs
  • Wide Input Voltage Range
  • High-Accuracy Output Voltage Regulation
  • Overvoltage and Undervoltage Protection
  • Thermal Overload Protection
  • Soft-Start Capability to Minimize Inrush Current

The DS1321S+ is not only robust in its performance but also ensures the stability and protection of the system it powers. With its advanced features, such as overvoltage and undervoltage protection, along with thermal overload protection, it provides peace of mind for engineers and technicians looking for a reliable power supply solution.

Whether you are designing a new system or upgrading an existing one, the DS1321S+ from Maxim Integrated stands as a smart choice for your power management needs, offering a blend of efficiency, precision, and reliability.

For detailed technical specifications, application notes, and support resources, please visit the Maxim Integrated official website or contact their customer support team.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ SOT23-5
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 2KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 128KBIT I2C 8MSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4213 $61.8982
32+ $3.6279 $116.0928
50+ $3.5147 $175.7350
68+ $3.4003 $231.2204
88+ $3.2871 $289.2648
118+ $2.9476 $347.8168
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess