EN
  • EN
  • DE

25LC256-I/ST

Part No 25LC256-I/ST
Manufacturer Microchip Technology
Catalog Memory
Description IC EEPROM 256KBIT SPI 8TSSOP / EEPROM Memory IC 256Kbit SPI 10 MHz 8-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Package Tube
Product Status Active
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 256Kbit
Memory Organization 32K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 25LC256
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 854822-25LC256-I/ST
Ultra Librarian 3D Model Ultra Librarian 25LC256-I/ST CAD Model

Description

Microchip Technology 25LC256-I/ST Serial EEPROM

The 25LC256-I/ST is a high-performance 256Kb Serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, designed to provide efficient non-volatile memory storage solutions for a wide range of applications. This device operates over the industrial temperature range (-40°C to +85°C), making it suitable for various challenging environments.

Featuring a simple serial interface that supports the standard Serial Peripheral Interface (SPI) protocol, the 25LC256-I/ST ensures seamless integration with most microcontrollers and is capable of high-speed data transfer. The EEPROM is organized as 32,768 x 8 bits, which allows for flexible data storage and is ideal for parameter settings, calibration data, and device configuration where frequent or rapid updates are necessary.

The 25LC256-I/ST offers several key features that make it a reliable choice for designers and engineers:

  • Wide Voltage Range: The device operates on a voltage range of 2.5V to 5.5V, accommodating various system power supplies and ensuring compatibility with both 3.3V and 5V logic levels.
  • High-Speed Write Cycle: With a write cycle time of just 5ms, the EEPROM enables quick updates to stored data, reducing downtime and increasing system efficiency.
  • Write Protection: The device includes hardware and software write protection features, including block write protection. This prevents accidental overwrites and data corruption, ensuring the integrity of the stored information.
  • Endurance and Data Retention: The 25LC256-I/ST is rated for over 1 million write cycles and has a data retention period of over 200 years, offering a robust storage solution that can withstand the test of time.
  • Package: Available in a 14-pin TSSOP package, the EEPROM is compact and suitable for space-constrained applications.

Whether it's for industrial controls, automotive systems, medical devices, or consumer electronics, the Microchip Technology 25LC256-I/ST Serial EEPROM provides a reliable and flexible storage solution that designers can trust for their critical data storage needs.

You May Also Be Interested in

Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8DFN
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8DIP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 32KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 1KBIT 3-WIRE 2MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 8KBIT I2C 1MHZ 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT 3-WIRE 8TSSOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 16KBIT I2C 8SOP
Need more? Email Us
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ 8TSSOP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6727 $50.7813
46+ $2.1930 $100.8780
71+ $2.1244 $150.8324
98+ $2.0559 $201.4782
126+ $1.9874 $250.4124
169+ $1.7818 $301.1242
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess