EN
  • EN
  • DE

LP2951-02YM-TR

Part No LP2951-02YM-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN POS ADJ 100MA 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Linear Voltage Regulator IC Positive Adjustable (Fixed) Output 100mA 8-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name LP2951
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number LP2951-02YM TR-ND, LP2951-02YMTR-ND, LP2951-02YM-DKR, LP2951-02YM TR, LP2951-02YM-CT, LP2951-02YMTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877868-LP2951-02YM-TR
Ultra Librarian 3D Model Ultra Librarian LP2951-02YM-TR CAD Model

Description

Microchip Technology's LP2951-02YM-TR Voltage Regulator

The LP2951-02YM-TR from Microchip Technology is a versatile, low-dropout voltage regulator designed to cater to a wide array of applications requiring a stable and reliable power supply. This regulator is capable of delivering up to 100mA of continuous output current with a low dropout voltage, making it an ideal choice for battery-powered devices, portable electronics, and other systems where power efficiency is paramount.

One of the key features of the LP2951-02YM-TR is its adjustable output voltage range, which can be set from 1.23V to 29V with the use of external resistors. This flexibility allows designers to tailor the output voltage to their specific requirements, ensuring compatibility with a variety of microcontrollers, sensors, and other electronic components.

The device also includes a number of safety and convenience features. It offers over-current protection, ensuring that the regulator and the connected components are safeguarded against excessive current draw. Additionally, thermal shutdown protection is integrated to prevent damage from overheating. The LP2951-02YM-TR also includes an error flag output which signals when the output voltage falls out of regulation, providing a useful diagnostic tool for system monitoring.

Furthermore, the LP2951-02YM-TR supports a shutdown feature that reduces the quiescent current to a mere 10nA, significantly extending battery life in portable applications. This makes it an excellent choice for devices that require a 'sleep' or 'standby' mode with minimal power consumption.

Available in the surface-mount TO-263 package, the LP2951-02YM-TR is designed for easy integration into a variety of PCB layouts. Its compact form factor is beneficial for space-constrained applications, while its robust design ensures reliable performance even in harsh operating conditions.

In summary, the LP2951-02YM-TR from Microchip Technology is a highly adaptable and efficient voltage regulator that offers designers the flexibility, protection features, and low-power operation needed for today's sophisticated electronic systems.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Panasonic
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
200-mA, Low IQ, Low-Noise, Low-Dropout Regulator
Lowest to $0.9411
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4193
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8595 $51.5700
145+ $0.7053 $102.2685
220+ $0.6832 $150.3040
305+ $0.6612 $201.6660
395+ $0.6392 $252.4840
525+ $0.5730 $300.8250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 315 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess