EN
  • EN
  • DE

UA78M33CDCYG3

Part No UA78M33CDCYG3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description POSITIVE-VOLTAGE REGULATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 25V
Output Voltage 3.3V
Voltage Dropout (Maximum) 2V @ 350mA
Output Current 500mA
PSRR 80dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Operating Temperature Range 0°C ~ 125°C
Mounting SMD
Package TO-261-4, TO-261AA
Manufacturer Package SOT-223-4
Win Source Part Number 1275539-UA78M33CDCYG3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UA78M33
Introduction Date March 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UA78M33CDCYG3 CAD Model

Description

Introducing the UA78M33CDCYG3 Voltage Regulator by Texas Instruments

The UA78M33CDCYG3 is a precision-engineered voltage regulator designed and manufactured by Texas Instruments, one of the most trusted names in the electronics industry. This high-quality component is specifically crafted to deliver a fixed output voltage of 3.3V, making it an ideal choice for a wide range of applications that require a stable and reliable power source.

This regulator is part of the UA78Mxx series and comes in a compact SOT-223 package, which is suitable for surface-mount technology (SMT). The device is capable of supplying an output current of up to 500mA, catering to moderate power requirements in various electronic circuits. Its thermal protection and safe area compensation features ensure that the device operates within safe limits, providing both efficiency and peace of mind for engineers and designers.

Key features of the UA78M33CDCYG3 include:

  • Fixed Output Voltage: Precisely regulated 3.3V output, ideal for logic circuits and other 3.3V digital systems.
  • Output Current: Capable of delivering up to 500mA, suitable for a variety of moderate power needs.
  • Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating, enhancing its reliability and longevity.
  • Safe Area Protection: Ensures that the regulator operates within its safe operating area (SOA), even under varying input conditions and output loads.
  • Low Dropout Voltage: The low dropout feature enables the regulator to maintain output voltage regulation with a minimal difference between the input and output voltages.
  • Compact Package: The SOT-223 package is designed for optimal space-saving on PCBs, making it perfect for compact electronic designs.

The UA78M33CDCYG3 is a versatile voltage regulator that can be implemented in a multitude of electronic products, including consumer electronics, computer peripherals, and industrial control systems. Its robust design and consistent performance make it a go-to solution for engineers looking to establish a stable power supply in their circuits.

With Texas Instruments' reputation for quality and reliability, the UA78M33CDCYG3 is an excellent choice for your power regulation needs, ensuring your devices operate smoothly and efficiently.

You May Also Be Interested in

Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Panasonic
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8078 $52.5070
155+ $0.6628 $102.7340
235+ $0.6421 $150.8935
325+ $0.6214 $201.9550
420+ $0.6007 $252.2940
560+ $0.5385 $301.5600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,290 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess