EN
  • EN
  • DE

AVR64DB64-I/PT

Part No AVR64DB64-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64TQFP / AVR AVR® DB Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® DB
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 8K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 22x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number AVR64DB64
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1351298-AVR64DB64-I/PT
Ultra Librarian 3D Model Ultra Librarian AVR64DB64-I/PT CAD Model

Description

Microchip Technology's AVR64DB64-I/PT Microcontroller

The AVR64DB64-I/PT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional performance, flexibility, and efficiency. This 64-pin device is part of the AVR DB family of microcontrollers that are designed to meet the needs of a wide range of applications, from industrial control systems to consumer electronics. With its advanced features and robust design, the AVR64DB64-I/PT is an excellent choice for designers looking to enhance their projects with a reliable and powerful MCU.

Key Features:

  • CPU Speed: The AVR64DB64-I/PT operates at a maximum frequency of 24MHz, providing a perfect balance between power consumption and processing capabilities.
  • Memory: It boasts 64KB of in-system self-programmable flash memory, 4KB of EEPROM, and 8KB of SRAM. This generous memory allocation allows for complex program execution and data storage without external memory components.
  • Peripherals: A rich set of peripherals enhances the functionality of this MCU, including multiple serial communication modules, a 12-bit differential analog-to-digital converter (ADC) with internal reference, a 10-bit digital-to-analog converter (DAC), and configurable custom logic (CCL) blocks.
  • Connectivity: The device supports SPI, I2C, USART interfaces, and more, providing versatile options for connecting with other ICs, sensors, and modules.
  • Power Efficiency: With picoPower technology, the AVR64DB64-I/PT ensures energy efficiency, making it ideal for battery-powered applications.
  • Operating Voltage: It operates within a voltage range of 1.8V to 5.5V, allowing flexibility in power supply design.
  • Temperature Range: The industrial-grade temperature range from -40°C to 85°C guarantees reliable operation under extreme conditions.
  • Package: The TQFP (Thin Quad Flat Pack) package ensures a compact footprint while providing enough pins for complex tasks.

Applications:

The versatility of the AVR64DB64-I/PT makes it suitable for a multitude of applications, including but not limited to, IoT devices, home automation systems, sensor hubs, and automotive electronics. Its robust architecture ensures that it can handle the demands of both simple and complex tasks, providing a reliable platform for innovation and development.

Overall, the AVR64DB64-I/PT from Microchip Technology is a powerhouse MCU that offers a rich feature set and outstanding performance for a wide array of electronic projects and products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7997 $52.7967
26+ $3.9382 $102.3932
40+ $3.8151 $152.6040
55+ $3.6921 $203.0655
71+ $3.5690 $253.3990
94+ $3.1998 $300.7812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 201 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess