Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 64Kb (8K x 8)
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Through Hole
Case / Package 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number 25LC640
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Standard Package 60
Win Source Part Number 1323498-25LC640A-E/P
Ultra Librarian 3D Model Ultra Librarian 25LC640A-E/P CAD Model

Description

Microchip Technology 25LC640A-E/P Serial EEPROM

The 25LC640A-E/P is a 64Kb SPI bus serial EEPROM designed by Microchip Technology, providing an efficient storage solution for a wide range of applications. This integrated circuit offers a robust set of features that make it an ideal choice for applications requiring reliable and non-volatile memory storage.

Key Features:

  • Memory Size: 64 Kbits (8,192 x 8)
  • Interface Type: Serial, SPI (Serial Peripheral Interface)
  • Operating Voltage: 2.5V to 5.5V, accommodating a broad range of power supplies.
  • Speed: Supports SPI clock frequencies up to 10 MHz, enabling fast data transfer rates.
  • Endurance: High reliability with a write endurance of 1 million cycles and a data retention period of over 200 years.
  • Package: Offered in a PDIP (Plastic Dual In-line Package) format, the 25LC640A-E/P is suitable for through-hole mounting, making it easy to integrate into various PCB designs.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring stable operation under extreme conditions.
  • Security: Features a write-protect pin to prevent inadvertent writes, enhancing data integrity.

Applications:

The versatility of the 25LC640A-E/P makes it suitable for a vast array of applications, including:

  • Industrial and automotive control systems
  • Consumer electronics
  • Medical devices
  • Data storage for networking equipment
  • Smart cards

Product Benefits:

With Microchip's reputation for quality and reliability, the 25LC640A-E/P EEPROM provides designers with a dependable storage solution that is easy to integrate into existing and new designs. Its low-power consumption and wide voltage range make it suitable for battery-operated and portable devices, while its high-speed SPI interface ensures efficient communication with microcontrollers and processors.

Overall, the 25LC640A-E/P from Microchip Technology represents a practical choice for designers looking for a non-volatile memory component that balances performance, power efficiency, and durability.

You May Also Be Interested in

Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 4CSP
Lowest to $1.5209
ECAD model for 24CW640T-I/CS1668
Micron Technology Inc.
IC PSRAM 16MBIT PARALLEL 48VFBGA
Need more? Email Us
ECAD model for MT45W1MW16PDGA-70 IT
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13
Microchip Technology
IC EEPROM 8KBIT SPI 10MHZ 8TDFN
Lowest to $2.0242
ECAD model for 25LC080DT-E/MNY
ON Semiconductor
IC FLASH 8MBIT 8SOIC
Need more? Email Us
ECAD model for LE25U81AFDW00TWG
STMicroelectronics
IC EEPROM 2KBIT I2C 1MHZ 8TSSOP
Lowest to $0.1698
ECAD model for M24C02-DRDW8TP/K
Winbond Electronics
IC FLASH 128MBIT SPI/QUAD 8WSON
Lowest to $4.4657
ECAD model for W25Q128JVPIM TR
ON Semiconductor
NV25020 - EEPROM SERIAL 2-KB SPI
Need more? Email Us
ECAD model for NV25020MUW3VTBG
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 32TSOP II
Need more? Email Us
ECAD model for R1LP0408DSB-5SR#S0

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention