EN
  • EN
  • DE

2N3057

Part No 2N3057
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description SMALL-SIGNAL BJT / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors>Bipolar (BJT)>Single Bipolar Transistors
Mfr Microchip Technology
Series *
Package Bulk
REACH Status REACH Unaffected
Standard Package 1 pcs
Win Source Part Number 1380716-2N3057
Ultra Librarian 3D Model Ultra Librarian 2N3057 CAD Model

Description

Product Overview: 2N3057 - Microchip Technology

The 2N3057 transistor from Microchip Technology is a versatile and reliable component designed for a wide range of electronic applications. This robust bipolar junction transistor (BJT) is known for its high power handling capabilities and exceptional performance in both switching and amplification tasks.

Key Features:

  • High Current Handling: The 2N3057 is capable of handling high current loads, making it suitable for power regulation and control in demanding circuits.
  • Voltage Capabilities: With its ability to manage significant voltage levels, this transistor is ideal for use in power supplies and other high-voltage applications.
  • Thermal Performance: Engineered for efficient heat dissipation, the 2N3057 ensures stable operation even under thermal stress, contributing to the longevity of the device.
  • Durability: Constructed with robust materials, the 2N3057 is designed to withstand harsh conditions and provide reliable performance over its lifespan.
  • Versatility: Its compatibility with a broad range of circuits makes it a preferred choice for designers looking to create flexible and adaptable electronic systems.

Applications:

The 2N3057 transistor is an excellent choice for various applications, including but not limited to:

  • Power regulation modules
  • Motor control circuits
  • Audio amplifiers
  • Switching applications
  • Signal processing
  • Industrial and commercial electronic equipment

Technical Specifications:

Parameter Value
Transistor Type NPN
Power Dissipation Check Datasheet
Collector-Emitter Voltage Check Datasheet
Collector Current Check Datasheet
Operating Temperature Check Datasheet

For detailed technical specifications, please refer to the official datasheet provided by Microchip Technology.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS NPN 80V 1A SOT-223-3
Lowest to $1.4553
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.3196

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess