EN
  • EN
  • DE

2N3421

Part No 2N3421
Manufacturer Microchip Technology
Catalog Transistors (BJT) - Single
Description TRANS NPN 80V 3A TO5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Microchip Technology
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 3 A
Voltage - Collector Emitter Breakdown (Max) 80 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 200mA, 2A
Current - Collector Cutoff (Max) 5µA
DC Current Gain (hFE) (Min) @ Ic, Vce 40 @ 1A, 2V
Power - Max 1 W
Temperature Range - Operating -65°C ~ 200°C (TJ)
Mounting Type Through Hole
Package / Case TO-205AA, TO-5-3 Metal Can
Supplier Device Package TO-5
Base Product Number 2N3421
Standard Package 1 pcs
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 541030-2N3421
Ultra Librarian 3D Model Ultra Librarian 2N3421 CAD Model

Description

The Microchip Technology 2N3421 is a high-performance, NPN bipolar junction transistor (BJT) designed for a broad range of applications. This versatile component is a reliable choice for designers and engineers looking to implement amplification, switching, or signal modulation in their electronic circuits. With its robust construction and proven reliability, the 2N3421 is a staple in the semiconductor industry and continues to be widely used in both commercial and industrial electronic systems.

Key Features

  • High Current Gain: The 2N3421 transistor provides a high current gain (hFE), which makes it suitable for applications requiring efficient amplification of weak signals.
  • Voltage and Power Handling: It is capable of handling moderate voltages and power levels, making it versatile for use in a variety of circuit designs.
  • Thermal Performance: The device is designed to dissipate heat effectively, ensuring stable operation over a wide range of temperatures.
  • TO-39 Package: Encased in a metal TO-39 package, the 2N3421 offers excellent durability and thermal conductivity, which is essential for maintaining performance and reliability.

Applications

The 2N3421 is suitable for a wide range of applications, including:

  • Audio amplifiers and pre-amplifiers
  • Signal processing
  • Switching circuits
  • Linear amplification
  • Power regulators
  • Driver stages in hi-fi systems

Specifications

Parameter Value Collector-Emitter Voltage (VCEO) 50V Collector-Base Voltage (VCBO) 60V Emitter-Base Voltage (VEBO) 7V Collector Current (IC) 500mA Power Dissipation (PD) 800mW

With its proven track record, the Microchip Technology 2N3421 is an excellent choice for those seeking a reliable and versatile NPN transistor for their electronic projects and commercial products.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP DARL 60V 0.8A E-LINE
Need more? Email Us
ON Semiconductor
Low Frequency Power Amplifier | TRANS NPN DARL 100V 5A TO-220
Need more? Email Us
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess