EN
  • EN
  • DE
  • IT

2N5545

Part No 2N5545
Manufacturer Microchip Technology
Catalog JFETs (Junction Field Effect)
Description JFET - DUAL / JFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - JFETs
Mfr Microchip Technology
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
REACH Status REACH Unaffected
Win Source Part Number 1036407-2N5545
Ultra Librarian 3D Model Ultra Librarian 2N5545 CAD Model

Description

The 2N5545 is a high-quality, durable semiconductor product from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This particular component is part of Microchip's extensive range of transistors, which are designed to meet the needs of a wide array of electronic applications.

Key Features

  • Junction Field-Effect Transistor (JFET): The 2N5545 operates as a JFET, which is known for its high input impedance and low noise figures. This makes it an excellent choice for sensitive amplification applications and for use in high-impedance circuits.
  • High Breakdown Voltage: This device is engineered to withstand high breakdown voltage, providing reliability and stability in your circuit's performance even under stress.
  • Low Leakage Current: The 2N5545 exhibits low leakage current characteristics, which ensures minimal power loss and enhances the overall efficiency of the electronic system.
  • Low Capacitance: The low capacitance of this JFET makes it suitable for high-frequency applications, as it minimizes the effects of unwanted capacitance on signal integrity.
  • Versatile Use: It is designed for use in analog switches, choppers, commutators, and amplifiers, showcasing its versatility across a range of electronic functions.

Applications

The 2N5545 from Microchip Technology is commonly used in various applications due to its robust performance characteristics. These applications include, but are not limited to:

  • Audio and signal amplification
  • Electronic switching devices
  • Impedance buffering
  • Analog circuitry
  • Test and measurement equipment

Quality and Reliability

Microchip Technology is committed to delivering products that exceed industry standards for quality and reliability. The 2N5545 is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the high standards expected by customers in various sectors, including industrial, automotive, and consumer electronics.

Support and Resources

Customers can access a wealth of resources, including datasheets, application notes, and technical support, to facilitate the integration of the 2N5545 into their projects. Microchip's customer service and technical teams are dedicated to providing assistance and answering any questions that may arise.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO236AB
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.1544
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Need more? Email Us
ON Semiconductor
JFET N-CH 30V 0.225W SOT23 / JFET
Lowest to $0.0759
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
Solid State Inc.
JFET N-CH 40V TO18 / JFET 40 V 300 mW Through Hole TO-18
Lowest to $1.3181

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess