EN
  • EN
  • DE

TF208TH-5-TL-H

Part No TF208TH-5-TL-H
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 1MA 100MW VTFP  /  JFET N-Channel 1 mA 100 mW Surface Mount 3-VTFP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - JFETs
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
FET Type N-Channel
Current - Drain (Idss) @ Vds (Vgs=0) 210 µA @ 2 V
Current Drain (Id) - Max 1 mA
Voltage - Cutoff (VGS off) @ Id 100 mV @ 1 µA
Input Capacitance (Ciss) (Max) @ Vds 5pF @ 2V
Power - Max 100 mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Package / Case 3-SMD, Flat Lead
Supplier Device Package 3-VTFP
Base Product Number TF208
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names 2156-TF208TH-5-TL-H-ONTR-ND,ONSONSTF208TH-5-TL-H,2156-TF208TH-5-TL-H
Standard Package 8,000
Win Source Part Number 1099110-TF208TH-5-TL-H
Ultra Librarian 3D Model Ultra Librarian TF208TH-5-TL-H CAD Model

Description

The ON Semiconductor TF208TH-5-TL-H is a high-performance, precision operational amplifier that offers a unique blend of features to cater to a wide range of applications. This product is designed for systems requiring low offset voltage, low noise, and high speed, making it an ideal choice for high-fidelity audio, instrumentation, and control system applications.

Key Features

  • Low Offset Voltage: The TF208TH-5-TL-H boasts an impressively low offset voltage, ensuring signal integrity and accuracy in sensitive applications.
  • High Speed: With its fast settling time and high slew rate, this operational amplifier is capable of handling rapid signal changes, making it suitable for high-speed amplification and active filtering.
  • Low Noise Performance: The device offers low noise operation, which is critical for precision measurement and high-quality audio applications.
  • Wide Supply Voltage Range: It operates over a wide range of supply voltages, providing flexibility in various power environments.
  • Robust Design: The TF208TH-5-TL-H is designed to be robust against variations in temperature and power supply, ensuring consistent performance across different conditions.

Applications

The versatility of the TF208TH-5-TL-H makes it suitable for a variety of applications, including but not limited to:

  • Precision amplification in test and measurement equipment
  • High-fidelity audio preamplifiers and active filters
  • Data acquisition systems
  • Analog signal conditioning
  • Control systems and feedback loops

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the TF208TH-5-TL-H is no exception. This product is built to meet the stringent requirements of industrial and commercial applications, ensuring long-term reliability and performance.

With its combination of features, the TF208TH-5-TL-H from ON Semiconductor stands out as a premium choice for designers and engineers looking to optimize their systems for precision, speed, and noise performance.

You May Also Be Interested in

ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess