EN
  • EN
  • DE

93AA46XT/SN

Part No 93AA46XT/SN
Manufacturer Microchip Technology
Catalog EEPROM
Description IC EEPROM 1KBIT 2MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Obsolete(EOL)
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8 , 64 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1010664-93AA46XT/SN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 93AA46XT/SN CAD Model

Description

The 93AA46XT/SN is a high-quality Electrically Erasable Programmable Read-Only Memory (EEPROM) chip from the industry-leading manufacturer, Microchip Technology. This microchip is designed for a wide range of applications that require data storage which can be electrically erased and reprogrammed. It is particularly well-suited for use in smart cards, medical devices, and industrial control systems.

Key Features

  • Memory Size: This chip comes with a 1 Kbit (128 x 8 or 64 x 16) memory size, allowing for efficient storage of configuration data, calibration constants, or small application logs.
  • Interface Type: It utilizes the Serial Peripheral Interface (SPI) bus, which ensures high-speed, serial data transfer.
  • Operating Voltage: The device operates at a voltage range of 1.8V to 5.5V, making it versatile for various power supply conditions.
  • Temperature Range: The 93AA46XT/SN is designed to perform reliably in extreme conditions, with an operating temperature range of -40°C to +85°C.
  • Endurance: It offers an impressive write endurance of 1 million write cycles per memory location and a data retention period of over 100 years, ensuring long-term reliability.
  • Package: The chip is available in an 8-pin SOIC (SN) package, which is suitable for surface mount technology and is widely used in electronic circuits.

Applications

The 93AA46XT/SN EEPROM is designed for applications that require frequent or on-the-fly reprogramming of data without the need for removing the chip from its circuit. It is an ideal choice for:

  • Device configuration storage
  • Product calibration settings
  • Real-time clock settings backup
  • Access control authentication
  • Industrial automation systems

Why Choose the 93AA46XT/SN?

With its robust design, high endurance, and wide operating temperature range, the 93AA46XT/SN from Microchip Technology stands out as a reliable choice for designers who require a non-volatile memory solution that is both durable and flexible. The SPI interface provides the added advantage of simple integration into existing designs, making this EEPROM an excellent choice for both new projects and upgrades to existing systems.

You May Also Be Interested in

ON Semiconductor
IC EEPROM 2KBIT SPI 1MHZ 8DIP / EEPROM Memory IC 2Kb (128 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 256X16, SERIAL, CMOS / EEPROM Memory IC 4Kb (256 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
ON Semiconductor
IC EEPROM 64KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 64Kb (8K x 8) I²C 1 MHz 400 ns 8-UDFN (2x3)
Lowest to $1.4338
Fairchild/ON Semiconductor
EEPROM, 64X16, SERIAL, CMOS / EEPROM Memory IC 1Kb (64 x 16) SPI 1 MHz 8-TSSOP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 1KX16, SERIAL PDIP8 / EEPROM Memory IC 16Kb (1K x 16, 2K x 8) Microwire, SPI 1 MHz 8-DIP
Need more? Email Us
Fairchild/ON Semiconductor
EEPROM, 512X8, SERIAL PDIP8 / EEPROM Memory IC 4Kb (512 x 8) SPI 1 MHz 8-DIP
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
ON Semiconductor
IC EEPROM 256B SPI 1MHZ 8DIP / EEPROM Memory IC 256b (16 x 16) SPI 1 MHz 8-DIP
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess