Products specifications

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete(EOL)
Display Type LCD
Configuration 126 Segment
Operating Supply Current 300μA
Supply Voltage - Operating 4.5 V to 6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-QFP (14x14)
Win Source Part Number 206060-LC75853NEHS-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LC75853NEHS-E CAD Model

Description

ON Semiconductor's LC75853NEHS-E: A Robust LCD Driver Solution

The LC75853NEHS-E from ON Semiconductor is a sophisticated LCD (Liquid Crystal Display) driver that is specifically designed to cater to the needs of modern electronic devices requiring high-quality visual displays. This component is part of ON Semiconductor's commitment to providing advanced semiconductor solutions that enhance the performance and functionality of electronic systems.

Key Features

  • High Multiplex Ratio: The LC75853NEHS-E supports a high multiplex ratio, making it suitable for driving large LCD panels with numerous segments, ensuring clear and crisp display quality.
  • Low Power Consumption: Engineered for efficiency, this LCD driver operates with minimal power consumption, making it ideal for battery-powered devices where power management is critical.
  • Wide Operating Voltage Range: The device can function over a broad range of supply voltages, offering flexibility in various applications and ensuring consistent performance under varying power conditions.
  • Integrated Display RAM: With built-in display data RAM, the LC75853NEHS-E allows for easy manipulation and updating of the display content, facilitating dynamic visual outputs.
  • Serial Interface: The inclusion of a serial interface enables the LCD driver to communicate efficiently with microcontrollers or processors, simplifying the integration process within electronic systems.

Applications

The LC75853NEHS-E is versatile and can be employed in a wide array of applications. It is particularly well-suited for use in:

  • Automotive dashboard displays
  • Home appliance interfaces
  • Industrial control panels
  • Portable instrumentation

Reliability and Quality

ON Semiconductor ensures that the LC75853NEHS-E meets the highest standards of quality and reliability. The device undergoes rigorous testing and quality assurance processes, guaranteeing its performance in even the most demanding conditions. With its robust design and ON Semiconductor's commitment to excellence, the LC75853NEHS-E is a reliable choice for designers looking to enhance the visual interface of their products.

You May Also Be Interested in

ON Semiconductor
IC AMOLED DRIVER DUAL 1W 12UDFN
Lowest to $1.1306
ECAD model for NCP5810DMUTXG
Maxim Integrated
IC DRVR 7/14/16 SEGMENT 36SSOP / 4-Wire Interfaced, 2.7V to 5.5V LED Display Driver with I/O Expander and Key Scan
Need more? Email Us
ECAD model for MAX6954AAX
NXP / Nexperia
IC LCD DRIVER UNIV UNCASED / Dot Matrix Display LCD Driver 40Digit 2.5V/3.3V Automotive 110-Pin Bare Die Waffle
Need more? Email Us
ECAD model for PCA85133U/2DA/Q1Z
Rohm Semiconductor
IC DRVR 280 SEGMENT 48TSSOP
Lowest to $1.6883
ECAD model for BU97950AFUV-E2
Rohm Semiconductor
IC DRVR 80 SEGMENT 128QFP
Need more? Email Us
ECAD model for ML9090A-01GAZ03A
Maxim Integrated
IC DRVR VFD TUBE SRL 28SOIC
Lowest to $50.8770
ECAD model for MAX6921AWI+T
ams
IC DRVR DOT MATRIX 20WLCSP / 132-LED Cross-Plexing Dr iver wi th scrol l ing Funct ion
Lowest to $2.7158
ECAD model for AS1130B-BWLT
Texas Instruments
IC DRVR LCD DUAL 15DSBGA / Single Inductor - Dual Output Power Supply
Lowest to $2.6178
ECAD model for TPS65132L0YFFR
Maxim Integrated
IC DRVR 7 SEGMENT 8 DIGIT 40DIP
Need more? Email Us
ECAD model for MAX7231CFIPL+

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.4345 $65.2140
30+ $4.4591 $133.7730
45+ $4.3206 $194.4270
62+ $4.1810 $259.2220
81+ $4.0412 $327.3372
108+ $3.6234 $391.3272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,200 pieces
MOQ: 12 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention