EN
  • EN
  • DE

MAX6954AAX

Part No MAX6954AAX
Manufacturer Maxim Integrated
Catalog PMIC - Display Drivers
Description IC DRVR 7/14/16 SEGMENT 36SSOP / 4-Wire Interfaced, 2.7V to 5.5V LED Display Driver with I/O Expander and Key Scan
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Display Type LED
Configuration 7, 14, 16 Segment, Common Cathode
Interface 4-Wire Serial
Digits or Characters 8 Digits, 16 Digits
Current - Supply 22mA
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 36-BSOP
Supplier Device Package 36-SSOP
Part Number Series MAX6954
Manufacturer Pack Quantity 30
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809423-MAX6954AAX
Ultra Librarian 3D Model Ultra Librarian MAX6954AAX CAD Model

Description

Maxim Integrated MAX6954AAX Product Overview

The MAX6954AAX is a versatile LED display driver from the renowned manufacturer Maxim Integrated. This powerful component is designed to interface with common-cathode digits and can drive up to 16 7-segment numeric LEDs, 8 14-segment alphanumeric LEDs, or 128 discrete LEDs. Ideal for applications that require dynamic display capabilities, the MAX6954AAX is perfect for a range of products including industrial displays, panel meters, and consumer electronics.

The driver operates on a 2.7V to 5.5V supply voltage, making it suitable for a variety of logic levels and ensuring compatibility with both 3V and 5V systems. It features an I²C-compatible 2-wire serial interface that enables users to minimize the microcontroller I/O lines used, thus simplifying the overall design and reducing the PCB layout complexity.

Notable for its multiplex scan circuitry, the MAX6954AAX can manage the LED intensity through digital brightness control, which allows for precise adjustment of the display brightness to suit different lighting conditions. The device also includes a built-in ASCII 104-character font map, which supports alphanumeric characters, easing the process of programming displays for text output.

Additionally, the MAX6954AAX incorporates key scan functionality, eliminating the need for a separate keyboard interface microcontroller for systems that have keypads. This feature can scan and debounce up to 32 switches, which is a significant benefit for compact designs that require user input.

With its built-in multiplexing and font capabilities, the MAX6954AAX simplifies the design of LED displays by reducing the number of required external components. Its package options include a 36-pin SSOP (Shrink Small Outline Package), which is known for its space-saving form factor. This makes the MAX6954AAX an excellent choice for designers looking to create compact, efficient, and visually appealing LED display systems.

Overall, the Maxim Integrated MAX6954AAX is a feature-rich LED display driver that offers a high level of integration, making it an ideal solution for modern electronic display requirements.

You May Also Be Interested in

ON Semiconductor
IC DRVR 318/420 SEGMENT 120TQFP / LCD Driver 120-TQFP (14x14)
Lowest to $91.1283
ON Semiconductor
IC DRVR 75 SEGMENT 48SQFP / LCD Driver 48-SQFP (7x7)
Lowest to $38.0180
Panasonic
IC DRVR DOT MATRIX 55LGA / LED Driver 55-LGA (3.96x3.86)
Need more? Email Us
ON Semiconductor
IC DRVR DISP LSI ON SCREEN 24DIP / Driver 24-DIP
Lowest to $3.2004
ON Semiconductor
IC LCD DISPLAY DRIVER / LCD Driver 64-QIPE (14x14)
Need more? Email Us
Renesas Electronics America
IC DRVR 16 SEGMENT 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $17.2861
ON Semiconductor
IC DRVR DISPLAY LSI MFP30S / LCD Driver 30-MFP-SDJ
Lowest to $45.9136
Silicon Labs
IC DRVR 64 SEGMENT 32QFN / LCD Driver 32-QFN (5x5)
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC LCD DRIVER QFP52-A2
Lowest to $3.8577

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess