EN
  • EN
  • DE

MC10EL35DR2G

Part No MC10EL35DR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description IC JK TYPE POS TRG SNGL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 2.2GHz
Trigger Type Positive Edge
Supply Voltage - Operating -4.2 V to -5.7 V
Current - Quiescent 32mA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 124246-MC10EL35DR2G
Ultra Librarian 3D Model Ultra Librarian MC10EL35DR2G CAD Model

Description

The MC10EL35DR2G from ON Semiconductor is a cutting-edge clock generation integrated circuit that is designed to meet the rigorous demands of high-speed data communication systems. This device is part of ON Semiconductor's high-performance ECL (Emitter Coupled Logic) series, which is known for its fast switching speeds and excellent signal integrity.

Key Features

  • Differential 4:1 Multiplexer: The core functionality of the MC10EL35DR2G is its ability to multiplex one of the four differential inputs to a single differential output, providing flexibility in signal routing and clock distribution.
  • High Speed: This device boasts a typical propagation delay of just 175 ps, making it an ideal choice for applications that require rapid signal processing and minimal latency.
  • Low Power Consumption: Despite its high-speed capabilities, the MC10EL35DR2G is designed for low power consumption, which is critical for maintaining energy efficiency in complex electronic systems.
  • PECL Mode Operating Range: The IC operates optimally within the PECL (Positive Emitter Coupled Logic) mode voltage range, ensuring compatibility with standard PECL systems.
  • Temperature Range: It is designed to operate over a full industrial temperature range, making it suitable for use in environments that experience wide temperature variations.

Applications

The MC10EL35DR2G is versatile and can be used in a variety of applications, including but not limited to:

  • High-speed data transmission systems
  • Clock distribution networks
  • Telecommunications and networking equipment
  • Automated test equipment
  • Signal processing

Package and Quality

The device is available in a compact SOIC-8 package, which allows for efficient use of PCB space. ON Semiconductor's commitment to quality ensures that each MC10EL35DR2G IC meets stringent reliability standards, providing designers with confidence in their system's performance and longevity.

Conclusion

With its high-speed performance, low power consumption, and robust operating range, the MC10EL35DR2G from ON Semiconductor is an exemplary solution for designers looking to enhance the clock generation and signal routing capabilities of their high-speed data communication systems.

You May Also Be Interested in

NXP / Nexperia
IC FF D-TYPE SNGL 8BIT 20SO
Lowest to $0.6260
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3502 $58.8522
27+ $4.3899 $118.5273
41+ $4.2529 $174.3689
57+ $4.1157 $234.5949
73+ $3.9784 $290.4232
98+ $3.5669 $349.5562
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess