EN
  • EN
  • DE

MC10H130P

Part No MC10H130P
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH DUAL MECL 10H 16-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type S-R Latch
Output Type Differential
Supply Voltage - Operating 4.94 V to 5.46 V
Independent Circuits 2
Propagation Delay Time (ns) 1ns
Temperature Range - Operating 0°C to 75°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 135517-MC10H130P
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC10H130P CAD Model

Description

ON Semiconductor MC10H130P Product Overview

The ON Semiconductor MC10H130P is a high-performance, ECL (Emitter Coupled Logic) to TTL (Transistor-Transistor Logic) translator integrated circuit designed for use in applications requiring high-speed digital interfacing. This device is part of ON Semiconductor's MC10 series, renowned for their speed and reliability in critical communication and computation environments.

Key Features

  • High-Speed Operation: The MC10H130P is optimized for rapid signal processing, making it an ideal choice for high-speed computing and data communication systems.
  • ECL to TTL Translation: It seamlessly converts ECL level signals to TTL level, ensuring compatibility between different logic families within a system.
  • Power Efficiency: Despite its high-speed capabilities, the MC10H130P maintains a low power consumption, contributing to the overall energy efficiency of the systems it is integrated into.
  • Temperature Range: The device is designed to operate over a broad temperature range, ensuring reliable performance in diverse operating conditions.

Applications

The MC10H130P is versatile and can be used in various applications where high-speed logic conversion is required. Some of the typical applications include:

  • High-speed digital data processing
  • Telecommunication systems
  • Computing equipment
  • Signal integrity enhancement for mixed logic systems

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MC10H130P is no exception. It is manufactured with precision to ensure consistent performance and is subjected to rigorous testing to guarantee its reliability in demanding applications.

Technical Specifications

The MC10H130P comes in a PDIP-16 package and features a maximum propagation delay time, making it a swift solution for ECL-TTL translation. It operates from a single supply voltage, which simplifies the power supply design for systems incorporating this IC.

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit ON Semiconductor's official website or contact their local ON Semiconductor sales office.

You May Also Be Interested in

Nexperia USA Inc.
IC 16BIT TRANSP LATCH 48TSSOP / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-TSSOP
Lowest to $0.6403
Renesas Electronics America
IC LATCH 12-24BIT MUX D 56-TSSOP / D-Type Transparent Latch 1 Channel 12:24 IC Tri-State 56-TSSOP
Need more? Email Us
Quality Semiconductor
BUS DRIVER, FCT SERIES / Channel IC
Lowest to $3.6419
ON Semiconductor
R-S LATCH, HIGH LEVEL TRIGGERED / Channel IC
Lowest to $0.8166
Texas Instruments
TRANSPARENT D-TYPE LATCH, 8-BIT / Channel IC
Lowest to $1.3727
Texas Instruments
QUADRUPLE /S-/R LATCHES 16-CDIP
Lowest to $30.6212
Texas Instruments
54ABT373 OCTAL TRANSPARENT D-TYP / Channel IC
Need more? Email Us
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Quality Semiconductor
D LATCH, 1-FUNC, 8-BIT, CMOS, PD / Channel IC
Lowest to $1.5634

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess