EN
  • EN
  • DE

MC100ELT22DR2G

Part No MC100ELT22DR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR DUAL TTL-PECL 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 2
Input Signal TTL
Output Signal PECL
Output Type Differential
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 074358-MC100ELT22DR2G
Ultra Librarian 3D Model Ultra Librarian MC100ELT22DR2G CAD Model

Description

The MC100ELT22DR2G is a high-performance integrated circuit produced by ON Semiconductor, designed to bridge the gap between two of the most commonly used digital logic families: PECL (Positive Emitter-Coupled Logic) and TTL (Transistor-Transistor Logic). This dual differential PECL to TTL translator is an essential component for systems that require the translation of high-speed signals from PECL levels to TTL levels, ensuring compatibility and seamless communication between devices operating with different voltage standards.

Encapsulated in a compact SOIC-8 package, the MC100ELT22DR2G offers a space-efficient solution for PCB layouts, making it an ideal choice for densely populated boards where space is at a premium. The device supports a wide voltage range, typically from 3.3V to 5V, which allows for flexible integration into various system designs without the need for additional level shifting components.

The MC100ELT22DR2G is characterized by its fast propagation delay and rise/fall times, which are critical for maintaining signal integrity and timing accuracy in high-speed digital systems. This feature makes it particularly well-suited for applications such as telecommunications, data communications, and computing where high data rates and minimal signal distortion are paramount.

ON Semiconductor's commitment to quality ensures that the MC100ELT22DR2G meets stringent industry standards for reliability and performance. The device is designed to operate over the full industrial temperature range, making it versatile for use in a variety of environments and applications. Furthermore, the MC100ELT22DR2G features differential PECL inputs which are compatible with standard PECL 100K levels, providing the flexibility needed to interface with a wide range of PECL logic devices.

In summary, the MC100ELT22DR2G from ON Semiconductor is an indispensable component for system designers who need to ensure reliable logic level translation in high-speed digital environments. With its fast signal processing capabilities, compatibility with multiple logic levels, and robust design, this dual differential translator is a key building block in modern electronic systems.

You May Also Be Interested in

Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $1.2330
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON
Lowest to $0.3083
Diodes Incorporated
IC TRNSLTR BIDIR X1DFN1010-6
Lowest to $0.1482
Rochester Electronics
LOGIC LEVEL TRANSLATION SWITCH
Lowest to $1.6274
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 16XQFN
Lowest to $0.5008
Texas Instruments
IC TRANSLATOR UNIDIR SC70-6
Lowest to $0.4471
Analog Devices Inc.
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $16.7570
Texas Instruments
IC TRANSLATOR BIDIR 14TSSOP
Lowest to $0.8437
Texas Instruments
IC TRNSLTR BIDIRECTIONAL 8VSSOP
Lowest to $0.8108

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7352 $51.6168
22+ $4.7059 $103.5298
33+ $4.5588 $150.4404
46+ $4.4117 $202.9382
59+ $4.2647 $251.6173
79+ $3.8235 $302.0565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,820 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess