Products specifications

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (64 x 16)
Max Frequency 2MHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 1010672-93C46B/P
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Industrial, Communications & Networking, Consumer Electronics, Automotive
Ultra Librarian 3D Model Ultra Librarian 93C46B/P CAD Model

Description

The Microchip Technology 93C46B/P is a 1Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) chip, designed to offer a flexible non-volatile data storage solution for a wide range of applications. This device is part of Microchip's serial EEPROM series and is known for its reliability and ease of use.

Key Features

  • Memory Size: 1 Kbit (128 x 8 or 64 x 16)
  • Interface Type: Serial (2-Wire, I2C compatible)
  • Operating Voltage: 4.5V to 5.5V
  • Organization: Configurable as either 128 bytes (8-bit) or 64 words (16-bit)
  • Self-Timed Write Cycle: 5 ms max write cycle time with automatic ERAL before WRAL
  • Endurance: 1 million write cycles
  • Data Retention: 100 years
  • Package: PDIP (Plastic Dual In-line Package)

Applications

The 93C46B/P EEPROM is suitable for a diverse array of applications due to its compact size and robust storage capability. It is commonly used in:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Medical devices
  • Smart cards

Advantages

With its small footprint and high reliability, the Microchip 93C46B/P EEPROM offers several advantages for system designers:

  • Low-power consumption, making it ideal for battery-operated devices
  • Easy integration into existing designs due to its standard serial I2C interface
  • Flexible organization allows for efficient data storage, tailored to specific application needs
  • Long-term data integrity with high endurance and data retention specifications

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The 93C46B/P EEPROM comes with support from Microchip's global customer service and technical support network, ensuring that designers have access to the assistance they need throughout their product's lifecycle.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8DFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-DFN (2x3)
Lowest to $1.0718
ECAD model for 24LC014-I/MC
STMicroelectronics
IC EEPROM 128KBIT I2C 1MHZ 8SO / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $0.7418
ECAD model for M24128-BRMN6P
Rohm Semiconductor
IC EEPROM 8KBIT I2C 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 8-TSSOP
Need more? Email Us
ECAD model for BR24C08-DS6TP
STMicroelectronics
13.56MHZ 64KBIT EEPROM UFDFPN8 / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-UFDFN Exposed Pad
Lowest to $1.4631
ECAD model for M24LR64-RMB6T/2
Microchip Technology
IC EEPROM 512KBIT I2C 8SOIC / EEPROM Memory IC 512Kb (64K x 8) I²C 400 kHz 900 ns 8-SOIC
Lowest to $4.4656
ECAD model for 24LC512T-E/SN
Toshiba Semiconductor and Storage
Lowest to $7.3127
ECAD model for TH58BVG3S0HBAI6
ON Semiconductor
IC EEPROM 16KBIT SPI 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) SPI 20 MHz 8-TSSOP
Need more? Email Us
ECAD model for CAV25160YE-GT3
Microchip Technology
IC EEPROM 16KBIT SPI 20MHZ 8UDFN / EEPROM Memory IC 16Kb (2K x 8) SPI 20 MHz 8-UDFN (2x3)
Lowest to $1.2259
ECAD model for AT25160B-MAHL-T
STMicroelectronics
Need more? Email Us
ECAD model for ST93C66CM6TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention