Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (64 x 16)
Memory Interface SPI
Clock Frequency 2MHz
Write Cycle Time - Word, Page 6ms
Supply Voltage (V) 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number 93LC46B
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1134246-93LC46B-E/P
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 93LC46B-E/P CAD Model

Description

Product Overview: Microchip Technology 93LC46B-E/P

The 93LC46B-E/P is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) chip produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This particular model is part of the 93XX series of memory chips that are known for their reliability and flexibility in various electronic applications.

Key Features

  • Memory Size: The 93LC46B-E/P offers 1Kbit of memory, organized as 64 x 16-bit or 128 x 8-bit (ORG pin selectable).
  • Interface: It features a simple serial interface for easy integration into various circuits and can be accessed via a three-wire serial bus.
  • Low Power Consumption: Designed for low-power applications, it operates with a power supply range from 2.5V to 5.5V, making it suitable for battery-operated devices.
  • Self-Timed Erase and Write Cycles: Automatic erase-before-write capability ensures data integrity during the update process.
  • Write Protect Function: A hardware write-protect pin (WP) provides protection for the entire memory array, preventing accidental data overwrites.
  • Endurance: The device is rated for 1,000,000 erase/write cycles, ensuring long-term reliability for data storage.
  • Data Retention: Guaranteed data retention for up to 100 years, providing a stable and durable storage solution.
  • Temperature Range: The chip is operational over an industrial temperature range, from -40°C to +85°C.
  • Packaging: It is available in a PDIP (Plastic Dual In-line Package) for easy mounting on printed circuit boards.

Applications

The 93LC46B-E/P is versatile and can be used in a wide range of applications. It is particularly well-suited for use in:

  • Portable electronic devices
  • Automotive applications
  • Industrial control systems
  • Medical devices
  • Smart cards
  • Telecommunications equipment

With its robust design and comprehensive feature set, the 93LC46B-E/P from Microchip Technology is an excellent choice for designers and engineers looking for a reliable non-volatile memory solution. Its ease of integration and long-term data stability make it a valuable component in any electronic system requiring dependable data storage.

You May Also Be Interested in

Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DIP / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-PDIP
Lowest to $5.4367
ECAD model for 25LC1024-E/P
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $155.1529
ECAD model for GLS29EE010-70-4I-EHE
STMicroelectronics
Need more? Email Us
ECAD model for ST24C01CM6TR
Toshiba Semiconductor and Storage
Lowest to $7.3127
ECAD model for TH58BVG3S0HBAI6
STMicroelectronics
Need more? Email Us
ECAD model for ST93C46CM3
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8TSSOP / RFID Transponder IC 13.56MHz ISO 15693, ISO 18000-3, NFC I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Lowest to $5.4053
ECAD model for M24LR64-RDW6T/2
Microchip Technology
EEPROM Parallel 4M-bit 512K x 8 5V 32-Pin FPAK
Need more? Email Us
ECAD model for AT28C040-20FM/883
Microchip Technology
IC EEPROM 8K I2C 4MHZ 8MINI MAP / Secure Memory 8-Mini Map (2x3)
Need more? Email Us
ECAD model for AT88SC0808CA-Y6H-T
ON Semiconductor
IC EEPROM 4KBIT I2C 1MHZ 8UDFN / EEPROM Memory IC 4Kb (512 x 8) I²C 1 MHz 450 ns 8-UDFN (2x3)
Lowest to $1.1171
ECAD model for NV24C04MUW3VLTBG

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention