Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1Kb (128 x 8 , 64 x 16)
Clock Frequency 3MHz
Write Cycle Time - Word, Page 6ms
Memory Interface SPI
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Manufacturer Package 8-MSOP
Win Source Part Number 1134251-93LC46C-E/MS
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name 93LC46C
Introduction Date May 02, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian 93LC46C-E/MS CAD Model

Description

Microchip Technology's 93LC46C-E/MS: A Robust EEPROM Solution

The 93LC46C-E/MS is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) device designed and manufactured by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This EEPROM is a part of Microchip's renowned serial EEPROM series, which offers a range of memory sizes and interface options to suit a variety of applications.

Key Features:

  • Memory Size: The device features a 1 Kbit (128 x 8 or 64 x 16) memory size, making it suitable for storing small amounts of data such as device configuration settings, calibration data, or small application parameters.
  • Interface: It supports the industry-standard 3-wire serial interface, ensuring compatibility with a wide range of microcontrollers and processors.
  • Operating Voltage: The 93LC46C-E/MS operates within a voltage range of 2.5V to 5.5V, accommodating various logic levels and system power supplies.
  • Temperature Range: This device is robust and reliable, with an extended industrial temperature range of -40°C to +85°C, making it suitable for use in harsh environmental conditions.
  • Package: The EEPROM comes in an 8-lead MSOP (Mini Small Outline Package) that is both space-efficient and suitable for surface-mount technology (SMT), allowing for a compact design footprint.
  • Write Cycle Time: It offers a fast write cycle time of 5 ms, facilitating quick updates to stored data.
  • Endurance: The memory cell endurance is rated at 1 million erase/write cycles, ensuring long-term reliability and data integrity.
  • Data Retention: Data retention is guaranteed for a minimum of 200 years, providing a stable and durable storage solution.

Applications:

The 93LC46C-E/MS is versatile and can be used in various applications, including:

  • Industrial and automotive control systems
  • Portable consumer electronics
  • Medical devices
  • Smart cards
  • Wireless products and sensors

With its combination of reliability, compatibility, and compactness, the 93LC46C-E/MS from Microchip Technology is an excellent choice for designers and engineers looking for a non-volatile memory solution that delivers consistent performance over a wide range of operating conditions.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
ECAD model for ST95020M6TR
Microchip Technology
EEPROM Parallel 1M-bit 128K x 8 5V 32-Pin FPAK
Need more? Email Us
ECAD model for AT28C010-12DK-E
Microchip Technology
IC EEPROM 8K I2C 4MHZ 8MINI MAP / Secure Memory 8-Mini Map (2x3)
Need more? Email Us
ECAD model for AT88SC0808CA-Y6H-T
Greenliant
GLS29EE Series 1 Mbit (128 K x 8) 5 V 70 ns Page-Write Flash EEPROM - TSOP-32
Lowest to $155.1529
ECAD model for GLS29EE010-70-4I-EHE
STMicroelectronics
Need more? Email Us
ECAD model for ST93C46CM3
STMicroelectronics
Need more? Email Us
ECAD model for ST24C01CM6TR
Hitachi, Ltd
Need more? Email Us
ECAD model for HN58C66T25
Renesas Electronics America
8K X 8 EEPROM 3V 100 ns PDSO28
Need more? Email Us
ECAD model for HN58V66AFP-10E
Toshiba Semiconductor and Storage
Lowest to $0.5485
ECAD model for TC9WMC1FK

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0969 $65.8140
145+ $0.9004 $130.5580
225+ $0.8719 $196.1775
310+ $0.8447 $261.8570
400+ $0.8163 $326.5200
535+ $0.7321 $391.6735
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 199 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention