Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features EEPROM Memory IC 4Kb (512 x 8) SPI 2 MHz 8-SOIC
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name 93LC66
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858658-93LC66A-E/SN
Ultra Librarian 3D Model Ultra Librarian 93LC66A-E/SN CAD Model

Description

Product Overview: 93LC66A-E/SN from Microchip Technology

The 93LC66A-E/SN is a high-quality serial Electrically Erasable Programmable Read-Only Memory (EEPROM) device from the renowned manufacturer, Microchip Technology. This product is part of Microchip's extensive EEPROM portfolio and is designed to provide flexible, non-volatile data storage that can be electrically erased and reprogrammed.

This particular EEPROM device offers a storage capacity of 4K (4096 bits) and utilizes the Microwire serial interface for communication, which is compatible with many standard microcontrollers. The 93LC66A-E/SN operates at a voltage range of 2.5V to 5.5V, making it versatile for various applications and suitable for battery-powered devices where power consumption is a critical factor.

The device is housed in a SOIC-8 (Small Outline Integrated Circuit) package, which is known for its small footprint and ease of surface mounting on printed circuit boards. This packaging ensures a compact design solution, which is particularly beneficial for space-constrained applications.

One of the key features of the 93LC66A-E/SN is its ability to support both ORG pin-controlled and software-controlled data organization. This feature allows the user to configure the memory either as 256 x 16-bit words or as 512 x 8-bit bytes, providing flexibility in data management according to the specific needs of the application.

The 93LC66A-E/SN also boasts a high reliability with over 1 million erase/write cycles and a data retention period of over 200 years, ensuring that data remains secure and intact over long periods. Additionally, it offers a fast write cycle time of only 5 ms, facilitating efficient operations and quick data manipulation.

With its robust design, flexible memory organization, and compatibility with various microcontroller interfaces, the 93LC66A-E/SN from Microchip Technology is an excellent choice for a wide range of applications, including industrial, automotive, consumer electronics, and more.

You May Also Be Interested in

Microchip Technology
IC EEPROM 64KBIT SPI 8TSSOP / EEPROM Memory IC 64Kb (8K x 8) SPI 10 MHz 8-TSSOP
Need more? Email Us
ECAD model for 25LC640AT-I/ST
Rohm Semiconductor
IC EEPROM 8KBIT I2C 8TSSOP / EEPROM Memory IC 8Kb (1K x 8) I²C 400 kHz 8-TSSOP
Need more? Email Us
ECAD model for BR24C08-DS6TP
STMicroelectronics
Need more? Email Us
ECAD model for ST93C66CM6TR
Renesas Electronics America
IC EEPROM 128KBIT SPI 5MHZ 8SOP / EEPROM Memory IC 128Kb (16K x 8) SPI 5 MHz 8-SOP
Lowest to $5.5967
ECAD model for HN58X25128FPIAG#S0
ON Semiconductor
4-kb Microwire Serial EEPROM Memory
Need more? Email Us
ECAD model for CAT93W66VP2I-GT3
Rohm Semiconductor
IC EEPROM 4KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 4Kb (512 x 8) I²C 400 kHz 8-SOP-J
Need more? Email Us
ECAD model for BR24A04FJ-WME2
STMicroelectronics
Need more? Email Us
ECAD model for ST25164M1TR
STMicroelectronics
IC EEPROM 128KBIT I2C 1MHZ 8SO / EEPROM Memory IC 128Kb (16K x 8) I²C 1 MHz 450 ns 8-SOIC
Lowest to $0.7418
ECAD model for M24128-BRMN6P
ON Semiconductor
IC EEPROM 16KBIT SPI 8TSSOP / EEPROM Memory IC 16Kb (2K x 8) SPI 20 MHz 8-TSSOP
Need more? Email Us
ECAD model for CAV25160YE-GT3

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.9955
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention