EN
  • EN
  • DE

CAV25160YE-GT3

Part No CAV25160YE-GT3
Manufacturer ON Semiconductor
Catalog EEPROM
Description IC EEPROM 16KBIT SPI 8TSSOP  /  EEPROM Memory IC 16Kb (2K x 8) SPI 20 MHz 8-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 16Kb (2K x 8)
Memory Interface SPI
Clock Frequency 20 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number CAV25160
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names CAV25160YE-GT3OSCT,CAV25160YE-GT3-ND,2156-CAV25160YE-GT3-OS,CAV25160YE-GT3OSDKR,CAV25160YE-GT3OSTR,ONSONSCAV25160YE-GT3
Standard Package 3,000
Win Source Part Number 1161055-CAV25160YE-GT3
Ultra Librarian 3D Model Ultra Librarian CAV25160YE-GT3 CAD Model

Description

Introducing the CAV25160YE-GT3 Voltage Regulator from ON Semiconductor

The CAV25160YE-GT3 is a state-of-the-art voltage regulator module designed and manufactured by the renowned ON Semiconductor, a leader in energy-efficient innovations. This product is engineered to meet the stringent requirements of today's electronic devices, offering high efficiency, reliability, and performance.

Key Features

  • Output Voltage: The CAV25160YE-GT3 provides a stable output voltage, ensuring your device operates consistently under various conditions.
  • Low Dropout: Its low dropout feature makes it an ideal choice for applications that operate with a minimal difference between the input and output voltages, maximizing efficiency.
  • Thermal Protection: The device includes built-in thermal protection to safeguard against overheating, ensuring long-term reliability and safety.
  • Current Limiting: Integrated current limiting functionality prevents damage from overcurrent conditions, protecting both the regulator and your application.
  • Package: The CAV25160YE-GT3 comes in a compact, surface-mount package, allowing for efficient use of PCB space.
  • RoHS Compliant: This product complies with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances.

Applications

The versatility of the CAV25160YE-GT3 makes it suitable for a wide range of applications, including:

  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial control systems
  • Portable and battery-powered devices
  • Telecommunication equipment
  • Automotive electronics

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The CAV25160YE-GT3 voltage regulator is built to the highest standards and is supported by ON Semiconductor's comprehensive technical support, ensuring that you can integrate this component into your designs with confidence.

In conclusion, the CAV25160YE-GT3 from ON Semiconductor is an excellent choice for designers looking for a reliable and efficient voltage regulation solution. Its robust feature set and compliance with environmental standards make it an ideal component for a variety of electronic applications.

You May Also Be Interested in

Microchip Technology
Afm-700 Supercap Kit, 1408 Bfbga 31X31X2.83Mm Tray Rohs Compliant: Yes
Lowest to $174.4361
Microchip Technology
IC EEPROM 2KBIT I2C SC70-5 / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns SC-70-5
Lowest to $0.8494
Microchip Technology
IC EEPROM 1MBIT SPI 20MHZ 8DFN / EEPROM Memory IC 1Mb (128K x 8) SPI 20 MHz 8-DFN-S (6x5)
Lowest to $71.6418
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 2Kb (256 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32TSOP / EEPROM Memory IC 1Mb (128K x 8) Parallel 200 ns 32-TSOP
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT I2C 400KHZ 8TDFN / EEPROM Memory IC 1Kb (128 x 8) I²C 400 kHz 900 ns 8-TDFN (2x3)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
2Kbit 1.7V~5.5V 1MHz I2C SOP-8 Memory (ICs) RoHS
Lowest to $0.0510
Microchip Technology
IC EEPROM 256KBIT SPI 10MHZ 8DFN / EEPROM Memory IC 256Kb (32K x 8) SPI 10 MHz 8-DFN-S (6x5)
Lowest to $66.5474
National Semiconductor (TI)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess