EN
  • EN
  • DE

SEC1300-JZX-02G1

Part No SEC1300-JZX-02G1
Manufacturer Microchip Technology
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 64QFN / Smart Card Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Smart Card
Interface USB
Standard Package 260 pcs
MSL Level 1 (Unlimited)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 511910-SEC1300-JZX-02G1
Ultra Librarian 3D Model Ultra Librarian SEC1300-JZX-02G1 CAD Model

Description

The SEC1300-JZX-02G1 from Microchip Technology stands as a cutting-edge solution designed to meet the evolving demands of security in digital systems. This robust product is engineered to provide an unprecedented level of security for a variety of applications, ranging from Internet of Things (IoT) devices to industrial control systems.

Key Features:

  • Advanced Encryption: The SEC1300-JZX-02G1 employs state-of-the-art cryptographic algorithms to ensure data integrity and confidentiality. Its hardware-based encryption capabilities offer superior protection against unauthorized access and tampering.
  • Secure Boot: With its secure boot feature, the SEC1300-JZX-02G1 guarantees that only trusted software is executed on the host system, preventing the execution of malicious code at startup.
  • High-Level Integration: This product is designed for seamless integration into existing systems, providing a hassle-free upgrade path for enhanced security without the need for significant hardware changes.
  • Low Power Consumption: Recognizing the importance of energy efficiency, the SEC1300-JZX-02G1 is optimized for low power consumption, making it ideal for battery-operated devices.

Applications:

The versatility of the SEC1300-JZX-02G1 extends to a wide array of applications. It is particularly well-suited for:

  • IoT devices requiring secure data exchange
  • Industrial automation systems demanding robust security protocols
  • Consumer electronics looking to safeguard user data
  • Automotive systems needing to protect sensitive information

Why Choose SEC1300-JZX-02G1?

Microchip Technology's commitment to excellence is embodied in the SEC1300-JZX-02G1. By choosing this product, designers and engineers are assured of a security component that not only addresses current security concerns but also anticipates future challenges. Its ease of integration, coupled with Microchip's renowned support and reliability, makes the SEC1300-JZX-02G1 an invaluable asset for any project requiring robust security measures.

Invest in the SEC1300-JZX-02G1 for your next project and experience peace of mind with Microchip Technology's trusted security solutions.

You May Also Be Interested in

MacroSilicon Technology Co., Ltd.
2Gbps I2C 3.135V~3.465V QFN-48-EP(7x7) Video Processing RoHS
Lowest to $1.5542
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
National Semiconductor (TI)
LINE EQUALIZER, PDSO6
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess