EN
  • EN
  • DE

PEF55204FV1.2

Part No PEF55204FV1.2
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Telecom
Manufacturer Infineon Technologies
Win Source Part Number 346925-PEF55204FV1.2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEF55204FV1.2 CAD Model

Description

The PEF55204FV1.2 is a Subscriber Line Interface Circuit (SLIC) manufactured by Infineon Technologies, designed for interfacing analog telephone lines with digital communication systems. This single-channel IC provides all the necessary functions for battery feed, ringing, and supervision, and is a crucial component in various telecommunications applications.

Applications:

  • Central Office (CO) Line Cards
  • Private Branch Exchange (PBX) Systems
  • Voice over IP (VoIP) Gateways
  • Integrated Access Devices (IADs)
  • Computer Telephony Integration (CTI) Systems

Features:

  • Integrated SLIC functionality
  • Low power consumption
  • Programmable settings for flexible configuration
  • Built-in protection against voltage surges and line faults
  • Compliance with international telecommunications standards

Benefits:

  • Cost-effective solution for interfacing analog lines
  • Simplified board design, reducing component count
  • Enhanced system reliability with integrated protection
  • Improved voice quality through optimized line conditions
  • Adaptable to diverse network environments

Additional Details:

The PEF55204FV1.2 integrates essential SLIC functions into a single chip, simplifying the design and reducing the cost of telecommunications equipment. It features programmable settings that allow it to be tailored to specific application requirements, enhancing its versatility. The integrated protection mechanisms safeguard against voltage surges and line faults, ensuring reliable operation and extending the lifespan of the equipment. This IC complies with international telecommunications standards, making it suitable for global deployment. Its low power consumption is a significant advantage, particularly in applications where energy efficiency is a key consideration. Infineon Technologies provides comprehensive documentation and support for the PEF55204 family, helping designers integrate it effectively into their systems. Its compact size also contributes to reducing the overall footprint of the equipment, making it ideal for space-constrained applications. The device supports different signaling protocols and provides the necessary voltage levels for interfacing with standard telephone lines. The PEF55204FV1.2 is known for its robust performance and is a reliable component in various telecommunications applications.

The PEF55204FV1.2 from Infineon is a solid solution for connecting analog and digital communications technologies.

You May Also Be Interested in

Others
Lowest to $18.3934
Infineon Technologies
Lowest to $21.6228
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
National Semiconductor (TI)
TELECOM CIRCUIT, 1-FUNC, PBGA376
Need more? Email Us
Infineon Technologies
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Intersil
Lowest to $4.8140
Others
Need more? Email Us
ST-Ericsson Inc
Lowest to $42.5952

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $57.4740 $114.9480
3+ $47.1587 $141.4761
4+ $45.6849 $182.7396
6+ $44.2111 $265.2666
7+ $42.7373 $299.1611
10+ $38.3160 $383.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess