Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 4Kb (512 x 8)
Memory Interface Microwire
Clock Frequency 2 MHz
Write Cycle Time - Word, Page 6ms
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number 93LC66
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Part Number 93LC66A-E/ST-NDR
Standard Package 100
Win Source Part Number 1318502-93LC66A-E/ST
Ultra Librarian 3D Model Ultra Librarian 93LC66A-E/ST CAD Model

Description

Microchip Technology 93LC66A-E/ST EEPROM

The 93LC66A-E/ST is a high-quality, 4Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) device from Microchip Technology, renowned for its reliability and ease of use. This EEPROM is part of the 93XX series, which is designed to provide flexible, non-volatile storage solutions for a wide range of applications.

Encased in a small 8-pin TSSOP (Thin Shrink Small Outline Package), the 93LC66A-E/ST offers a compact footprint suitable for space-constrained designs. The device operates across a voltage range of 2.5V to 5.5V, making it versatile for various circuit configurations and compatible with many microcontroller logic levels.

One of the key features of the 93LC66A-E/ST is its user-selectable internal organization, which can be set to either x8 or x16 memory configuration. This flexibility allows designers to optimize the memory layout for their specific data storage requirements. The EEPROM provides a fast data access time, enabling quick retrieval of stored information, which is crucial for performance-sensitive applications.

With its robust endurance of 1,000,000 erase/write cycles and a data retention period of over 200 years, the 93LC66A-E/ST is built for applications that require frequent data updates and long-term data preservation. This durability ensures that the device can reliably store critical data over the lifespan of the product it's embedded in.

The EEPROM supports a simple three-wire serial interface, which includes Chip Select (CS), Serial Data Input (DI), Serial Clock (SK), and Serial Data Output (DO) pins. This interface is designed to enable easy integration into existing designs with minimal pin count, reducing the complexity of the communication protocol.

Applications for the 93LC66A-E/ST are diverse and include device configuration storage, calibration data preservation, and user preference retention across power cycles in products such as consumer electronics, industrial controls, automotive systems, and medical devices.

Overall, the 93LC66A-E/ST from Microchip Technology is a dependable and adaptable EEPROM solution that offers designers a balance of performance, durability, and ease of use for their data storage needs.

You May Also Be Interested in

Renesas Electronics America
PARALLEL EEPROM 128KWORD X 8-BIT
Need more? Email Us
ECAD model for HN58C1001RFPI15E
Renesas Electronics America
IC EEPROM 256KBIT I2C 8SOP
Need more? Email Us
ECAD model for R1EX24256BSAS0I#U0
Rohm Semiconductor
IC EEPROM 8KBIT I2C VSON008X2030
Need more? Email Us
ECAD model for BR24G08NUX-3ATTR
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
ECAD model for PK8072006398400
ON Semiconductor
CAT25640 - 64-KBIT SPI SERIAL EE
Lowest to $0.6031
ECAD model for CAT25640HU4I-GT3MA
ON Semiconductor
IC EEPROM 8KBIT SPI 10MHZ 8TSSOP
Need more? Email Us
ECAD model for CAT25C08Y-TE13
ON Semiconductor
IC EEPROM 64KBIT SPI 10MHZ 8UDFN
Need more? Email Us
ECAD model for CAT25640HU3IGT3E
Giantec
EEPROM Serial I2C 4Kb 1MHz SOIC
Need more? Email Us
ECAD model for GT24C04A-2GLI-TR
ISSI, Integrated Silicon Solution Inc
IC DRAM 512MBIT PAR 90TFBGA
Need more? Email Us
ECAD model for IS42VM32160E-75BLI-TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention