EN
  • EN
  • DE

PIC10F220-E/OT

Part No PIC10F220-E/OT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 384B FLASH SOT23-6 / MCU 8-bit PIC RISC 384B Flash 2.5V/3.3V/5V Automotive 6-Pin SOT-23 Bag
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 10F
Packaging Bulk
Part Status Obsolete(EOL)
Core Processor PIC
Core Size 8-Bit
Speed 8MHz
Peripherals POR, WDT
Number of I/O 4
Program Memory Size 384B (256 x 12)
Program Memory Type FLASH
RAM Size 16 x 8
Supply Voltage 2 V ~ 5.5 V
Data Converters A/D 2x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 791862-PIC10F220-E/OT
Popularity Medium
Supply and Demand Status Limited
Family Name PIC10F220
Introduction Date June 21, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC10F220-E/OT CAD Model

Description

Microchip Technology's PIC10F220-E/OT Microcontroller

The PIC10F220-E/OT from Microchip Technology is a high-performance, 8-bit microcontroller packed with powerful features that make it ideal for a wide range of embedded applications. This compact, yet versatile MCU comes in a tiny 6-pin SOT-23 package, making it perfect for space-constrained applications without compromising on functionality.

At the core of the PIC10F220-E/OT is a RISC architecture that is designed to execute instructions at a high speed, providing the efficiency and power to drive complex tasks. With a clock speed of up to 4 MHz, this microcontroller is capable of meeting the demands of time-sensitive operations, ensuring your applications run smoothly and reliably.

This microcontroller features 256 bytes of Flash memory, providing ample space for your application code. Additionally, it includes 16 bytes of data RAM and 16 bytes of EEPROM, which allows for easy data storage and retrieval, making it suitable for applications that require data logging or configuration settings to be preserved between power cycles.

The PIC10F220-E/OT is equipped with an integrated 8-bit analog-to-digital converter (ADC), enabling it to interface with analog sensors and convert their output to digital values for processing. This functionality is essential for applications such as temperature monitoring, light sensing, and other scenarios where analog signals are prevalent.

Moreover, this microcontroller offers a variety of peripherals that enhance its capabilities, such as a comparator, which can be used for real-time signal analysis, and a timer module for accurate event timing and pulse generation. These features, combined with its low power consumption, make the PIC10F220-E/OT an excellent choice for battery-operated devices.

Microchip Technology provides comprehensive support for the PIC10F220-E/OT, including development tools, software libraries, and documentation, to help streamline the development process. Whether you're designing consumer electronics, IoT devices, or industrial control systems, the PIC10F220-E/OT is a robust and reliable microcontroller that offers a balance of performance, power efficiency, and compact size.

With its rich feature set and small footprint, the PIC10F220-E/OT from Microchip Technology stands out as a versatile and powerful solution for your next embedded design project.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4096 $58.8672
17+ $6.9011 $117.3187
26+ $6.6851 $173.8126
36+ $6.4692 $232.8912
47+ $6.2543 $293.9521
62+ $5.6064 $347.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess