EN
  • EN
  • DE

A3P1000-1FG144I

Part No A3P1000-1FG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 97 I/O 144FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features series Field Programmable Gate Array (FPGA) IC 97 147456 144-LBGA
Manufacturer Microchip Technology
Series ProASIC3
Package Tray
Number of I/O 97
Operating Temperature Range -40°C ~ 100°C (TJ)
Mounting Surface Mount
Package 144-LBGA
Case / Package 144-FPBGA (13x13)
Family Name A3P1000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908909-A3P1000-1FG144I
Ultra Librarian 3D Model Ultra Librarian A3P1000-1FG144I CAD Model

Description

Product Overview: A3P1000-1FG144I from Microchip Technology

The A3P1000-1FG144I is a high-performance, low-power FPGA (Field Programmable Gate Array) device from Microchip Technology, previously known as Actel. This product is part of the ProASIC3 series, which is renowned for providing a cost-effective and versatile solution for a wide range of electronic applications. The A3P1000-1FG144I is designed to meet the needs of system designers who require a flexible, reliable platform for their custom digital logic designs.

The device comes in a fine-pitch 144-pin TQFP (Thin Quad Flat Pack) package, which is ideal for space-constrained applications. With its 1 million system gates, the A3P1000-1FG144I offers ample logic resources for complex designs. The FPGA is equipped with 144 user I/Os, providing a generous number of interfaces for peripherals and other components.

One of the key features of the A3P1000-1FG144I is its non-volatile flash technology, which allows for instant-on capabilities. Unlike SRAM-based FPGAs, this device does not require an external configuration memory, leading to a more secure and reliable solution that is immune to radiation-induced configuration upsets. This makes it particularly suitable for mission-critical applications in aerospace, automotive, and industrial environments.

The device operates with a 1.5V core voltage and supports an industrial temperature range of -40°C to +85°C, ensuring reliable performance under extreme conditions. Additionally, it offers low power consumption, which is essential for portable and power-sensitive applications.

Microchip Technology's A3P1000-1FG144I is supported by a comprehensive set of development tools and software, including the Libero Integrated Design Environment (IDE). This facilitates design, programming, and debugging, helping to speed up the time-to-market for products based on this FPGA.

In summary, the A3P1000-1FG144I FPGA is a versatile and robust solution for designers looking to create high-density and feature-rich digital logic circuits. Its combination of performance, security features, and support infrastructure makes it an excellent choice for a wide array of applications.

You May Also Be Interested in

Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 484 CLBS, 116000 GATES
Need more? Email Us
Altera
IC FPGA 76 I/O 144EQFP
Need more? Email Us
Microchip Technology
IC FPGA 244 I/O 484FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1296 CLBS, 333000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $124.0602 $124.0602
2+ $119.9249 $239.8498
3+ $107.5188 $322.5564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess