EN
  • EN
  • DE

A42MX09-FVQG100

Part No A42MX09-FVQG100
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 83 I/O 100VQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 15 Weeks
Features series Field Programmable Gate Array (FPGA) IC 83 100-TQFP
Manufacturer Microchip Technology
Series MX
Package Tray
Number of I/O 83
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-TQFP
Case / Package 100-VQFP (14x14)
Family Name A42MX09
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908992-A42MX09-FVQG100
Ultra Librarian 3D Model Ultra Librarian A42MX09-FVQG100 CAD Model

Description

The A42MX09-FVQG100 is a state-of-the-art FPGA (Field Programmable Gate Array) produced by Microchip Technology, a leader in the semiconductor industry. This product is part of Microchip's A42MX09 series, which is renowned for its high-performance and flexibility in a wide range of applications. The A42MX09-FVQG100 is designed to meet the needs of complex digital systems, offering designers the ability to customize configurations to match specific requirements.

Key Features

  • High Capacity: The A42MX09-FVQG100 boasts a large number of logic gates, enabling the implementation of intricate digital designs and algorithms.
  • Advanced Technology: Built with Microchip's cutting-edge process technology, this FPGA delivers high-speed performance and low power consumption.
  • Flexible I/O: A wide range of input/output options provides versatility, making it suitable for various interfacing requirements.
  • Security: The product includes features to protect against intellectual property theft and unauthorized copying, ensuring design security.
  • Programming Support: Supported by Microchip's comprehensive development tools, the FPGA allows for rapid prototyping and efficient deployment of custom configurations.

Applications

The A42MX09-FVQG100 is ideal for a multitude of applications, including but not limited to telecommunications, automotive systems, industrial control, consumer electronics, and aerospace. Its robust architecture enables it to function in environments that require high reliability and long-term performance.

Package and Quality

Housed in a compact FVQG100 package, the A42MX09-FVQG100 is designed for space-constrained applications while providing ample functionality. The product adheres to Microchip Technology's rigorous quality standards, ensuring high levels of durability and operational stability.

Conclusion

In summary, the A42MX09-FVQG100 from Microchip Technology is a powerful and versatile FPGA, suitable for designers who require a high-performance, customizable solution for their digital systems. Its robust feature set, coupled with Microchip's support and reliability, make it an excellent choice for a wide range of technological applications.

You May Also Be Interested in

Lattice Semiconductor Corporation
IC FPGA 146 I/O 208QFP
Need more? Email Us
Altera
IC FPGA 168 I/O 240QFP
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 78 I/O 100TQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 476 I/O 1020BGA
Need more? Email Us
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $429.0000 $429.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess