EN
  • EN
  • DE

A54SX32-2BG329

Part No A54SX32-2BG329
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 249 I/O 329BGA  /  series Field Programmable Gate Array (FPGA) IC 249 329-BBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Mfr Microchip Technology
Series SX
Package Tray
Number of LABs/CLBs 2880
Number of I/O 249
Number of Gates 48000
Voltage - Supply 3V ~ 3.6V, 4.75V ~ 5.25V
Mounting SMD (SMT)
Temperature Range - Operating 0°C ~ 70°C (TA)
Package / Case 329-BBGA
Supplier Device Package 329-PBGA (31x31)
Base Product Number A54SX32
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Names 2266-A54SX32-2BG329
Standard Package 27
Win Source Part Number 1228078-A54SX32-2BG329
Ultra Librarian 3D Model Ultra Librarian A54SX32-2BG329 CAD Model

Description

The A54SX32-2BG329 is a high-performance, low-power FPGA (Field-Programmable Gate Array) device from Microchip Technology, designed to meet the demanding needs of today's sophisticated digital systems. This versatile chip is a part of Microchip's well-established SX-A family, known for its reliability and ease of use. The A54SX32-2BG329 is tailored for a wide range of applications, including industrial control systems, automotive electronics, telecommunication infrastructure, and consumer electronics.

Key Features

  • High-Density Design: The A54SX32-2BG329 offers a dense, programmable gate array with 32,768 system gates, providing ample space for complex logic circuits and high-speed data processing.
  • System Performance: With support for system speeds exceeding 250 MHz, this FPGA can handle high-throughput tasks and time-critical applications with ease.
  • Flexible I/O: The device includes 329 I/O pins, offering excellent connectivity and compatibility with a wide range of digital interfaces, ensuring seamless integration into various design architectures.
  • Reprogrammability: As an FPGA, the A54SX32-2BG329 can be reprogrammed in the field, allowing for updates, bug fixes, or feature enhancements without the need for costly hardware replacements.
  • Low Power Consumption: Designed with power efficiency in mind, this FPGA is ideal for battery-operated devices and applications where power conservation is critical.
  • Package Type: The device is available in a 329-ball BGA (Ball Grid Array) package, which ensures a compact footprint and reliable solder connections for embedded systems.

Applications

The flexibility and high performance of the A54SX32-2BG329 make it suitable for a multitude of applications, including but not limited to:

  • Advanced automotive systems such as driver assistance and infotainment
  • Industrial automation and process control
  • Networking equipment, including routers, switches, and firewalls
  • Consumer electronics, such as smart home devices and gaming consoles
  • Medical devices requiring high reliability and precision

With its robust feature set and adaptable architecture, the A54SX32-2BG329 from Microchip Technology is an excellent choice for designers looking to push the boundaries of innovation while maintaining efficiency and reliability in their digital solutions.

You May Also Be Interested in

Lattice Semiconductor Corporation
FPGA, 624 CLBS, 201000 GATES
Need more? Email Us
Microchip Technology
IC FPGA 300 I/O 536CSPBGA
Need more? Email Us
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Altera
IC FPGA 147 I/O 208QFP
Need more? Email Us
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 400 CLBS, 19200 GATES
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $608.1463 $608.1463
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess