EN
  • EN
  • DE
  • IT

XC5VLX50T-1FF1136I

Part No XC5VLX50T-1FF1136I
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 480 I/O 1136FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Packaging Tray
Number of LABs/CLBs 3600
Number of Logic Elements/Cells 46080
Total RAM Bits 2211840
Number of I/O 480
Supply Voltage (V) 0.95V ~ 1.05V
Mounting Style SMD
Temperature Range - Operating -40°C ~ 100°C
Manufacturer Package 1136-BBGA, FCBGA
Supplier Device Package 1136-FCBGA (35x35)
Part Number Series XC5VLX50
Manufacturer Pack Quantity 1
MSL Level 4 (72 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814173-XC5VLX50T-1FF1136I
Ultra Librarian 3D Model Ultra Librarian XC5VLX50T-1FF1136I CAD Model

Description

The XC5VLX50T-1FF1136I is a high-performance Virtex-5 LXT FPGA from Xilinx. It's part of the Virtex-5 family, known for its advanced features, high logic capacity, and power-efficient architecture. This FPGA is designed to meet the demands of various applications requiring substantial processing capabilities and flexible connectivity.

Applications

  • Aerospace and defense systems
  • High-performance computing
  • Telecommunications infrastructure
  • Medical imaging equipment
  • Industrial automation

Features

  • 52,120 logic cells
  • 5.2 million equivalent ASIC gates
  • 2,232 Kb of Block RAM
  • 360 DSP48E slices
  • 16 RocketIO GTP transceivers (3.2 Gbps)
  • 1136-pin Fine-Pitch Ball Grid Array (FBGA) package
  • -1 Speed Grade (Industrial Temperature Range)
  • Integrated Endpoint block for PCI Express designs

Benefits

  • High-performance processing capabilities
  • Flexible I/O connectivity
  • Reduced power consumption compared to previous generations
  • Increased system integration
  • Accelerated time-to-market
  • Design security features
  • Optimized for signal processing and embedded applications

Additional Details

The XC5VLX50T-1FF1136I FPGA offers a rich set of features, including a large number of logic cells, Block RAM, and DSP slices, making it suitable for complex algorithms and data-intensive applications. The RocketIO GTP transceivers provide high-speed serial connectivity for communication interfaces. The 1136-pin FBGA package allows for high I/O density. The device supports industrial temperature ranges, ensuring reliable operation in harsh environments. The integrated Endpoint block eases PCI Express design implementation.

The Virtex-5 family incorporates advanced power management techniques to minimize power consumption while maintaining high performance. This FPGA can be configured using Xilinx's Vivado Design Suite. Its architecture allows for both hardware and software co-design, enabling efficient system partitioning. The XC5VLX50T-1FF1136I is a versatile FPGA that offers a combination of high performance, flexibility, and power efficiency.

You May Also Be Interested in

Amd
FPGA, 8320 CLBS, 5000000 GATES
Need more? Email Us
Amd
FPGA, 320 CLBS, 5000 GATES / * Field Programmable Gate Array (FPGA) IC
Lowest to $3.6531
Lattice Semiconductor Corporation
FPGA, 2024 CLBS, 471000 GATES
Need more? Email Us
Amd
FPGA, 224 CLBS, 3500 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Amd
IC FPGA 100 I/O 225CSBGA
Lowest to $21.9091
Amd
IC FPGA 376 I/O 484FBGA / Spartan?-3E Field Programmable Gate Array (FPGA) IC 376 663552 33192 484-BBGA
Lowest to $188.6509
Lattice Semiconductor Corporation
FPGA, 144 CLBS, 6900 GATES
Need more? Email Us
Amd
FPGA, 784 CLBS, 13000 GATES / * Field Programmable Gate Array (FPGA) IC
Need more? Email Us
Amd
FPGA, 3136 CLBS, 55000 GATES
Lowest to $700.7004

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,304.3292 $1,304.3292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess