EN
  • EN
  • DE

A54SX32A-TQG144

Part No A54SX32A-TQG144
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 113 I/O 144TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 3 Weeks
Features series Field Programmable Gate Array (FPGA) IC 113 144-LQFP
Manufacturer Microchip Technology
Series SX-A
Package Tray
Number of I/O 113
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-TQFP (20x20)
Family Name A54SX32
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Other Part Number 1100-1073, A54SX32ATQG144
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909040-A54SX32A-TQG144
Ultra Librarian 3D Model Ultra Librarian A54SX32A-TQG144 CAD Model

Description

Microchip Technology's A54SX32A-TQG144 FPGA

Introducing the state-of-the-art A54SX32A-TQG144 FPGA from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This advanced field-programmable gate array (FPGA) is part of Microchip's SX-A product family, renowned for delivering high performance with low power consumption.

The A54SX32A-TQG144 FPGA is designed to meet the rigorous demands of today's complex digital systems. It features a robust 54,000 system gates that provide ample logic for sophisticated designs, and it is packaged in a compact 144-pin TQFP (Thin Quad Flat Pack), making it an excellent choice for space-constrained applications.

This FPGA is built on Microchip's proven antifuse technology, which ensures high reliability and security. The antifuse architecture delivers non-volatile configuration, meaning the device retains its programming even when power is removed. This characteristic makes it an ideal solution for critical applications that require data retention and instant-on capabilities.

With its support for a wide range of I/O standards, the A54SX32A-TQG144 provides designers with a versatile interface that can easily integrate into various systems. It boasts a high-performance, low-skew clock network, which is essential for maintaining signal integrity and timing precision in high-speed digital circuits.

The A54SX32A-TQG144 FPGA also offers a comprehensive set of features, including in-system programmability, which simplifies updates and field upgrades. This flexibility ensures that the FPGA can adapt to evolving design requirements, extending the product's lifecycle and protecting your investment.

Developers can leverage Microchip's design tools and resources to streamline the development process. The FPGA is supported by an extensive ecosystem, including software tools, IP cores, reference designs, and development boards, which helps accelerate time-to-market for a wide range of applications.

Whether you're working on telecommunications, industrial control, automotive, or consumer electronics, the A54SX32A-TQG144 FPGA from Microchip Technology provides the performance, flexibility, and reliability needed to drive innovation and success in your electronic designs.

You May Also Be Interested in

Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Microchip Technology
IC FPGA 284 I/O 484FCBGA
Need more? Email Us
Altera
IC FPGA 413 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 488 I/O 672FBGA
Need more? Email Us
Altera
IC FPGA 612 I/O 1152FBGA
Need more? Email Us
Altera
IC FPGA 338 I/O 484FBGA
Lowest to $93.2331
Altera
IC FPGA 369 I/O 484FBGA
Need more? Email Us
Microchip Technology
IC FPGA 72 I/O 84PLCC
Need more? Email Us
Microchip Technology
IC FPGA 512 I/O 1152FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $239.2501 $239.2501
2+ $214.5001 $429.0002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess