EN
  • EN
  • DE

SM912G634EV2APR2

Part No SM912G634EV2APR2
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description NO DESCRIPTION
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr NXP
Series *
Package Bulk
Product Status Not For New Designs
Programmable Not Verified
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
Win Source Part Number 1195012-SM912G634EV2APR2
Ultra Librarian 3D Model Ultra Librarian SM912G634EV2APR2 CAD Model

Description

The SM912G634EV2APR2 is a state-of-the-art microcontroller produced by NXP Semiconductors, a leader in secure connectivity solutions for embedded applications. This microcontroller is designed to meet the demanding requirements of automotive and industrial applications, offering a perfect blend of performance, power efficiency, and security features.

Key Features

  • Advanced Core: At the heart of the SM912G634EV2APR2 is an efficient and powerful core that ensures rapid data processing and real-time performance, making it ideal for complex applications.
  • Memory Capacity: It comes with ample memory, including both flash and RAM, to handle extensive codebases and data-intensive tasks without compromising on speed or reliability.
  • Connectivity Options: This microcontroller offers a range of connectivity options to ensure seamless integration with other components and peripherals, including CAN, USB, and Ethernet interfaces.
  • Robust Security: Security is a paramount feature of the SM912G634EV2APR2. With advanced security protocols and encryption capabilities, it provides robust protection against unauthorized access and data breaches, ensuring the safety and integrity of the system it powers.
  • Low Power Consumption: Despite its powerful performance, the microcontroller is designed for energy efficiency, which is critical for battery-powered or energy-sensitive applications.
  • Wide Operating Temperature Range: The device is engineered to operate reliably across a broad temperature range, making it suitable for harsh environments.

Applications

The versatility of the SM912G634EV2APR2 makes it an excellent choice for a variety of applications, including:

  • Automotive control systems
  • Industrial automation
  • Smart home devices
  • Internet of Things (IoT) endpoints
  • Advanced robotics

With its robust feature set and NXP's commitment to quality, the SM912G634EV2APR2 is a reliable microcontroller that can drive your innovative projects and applications to new heights.

You May Also Be Interested in

Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess