EN
  • EN
  • DE

A54SX72A-1PQG208I

Part No A54SX72A-1PQG208I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 171 I/O 208QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 11 Weeks
Features series Field Programmable Gate Array (FPGA) IC 171 208-BFQFP
Manufacturer Microchip Technology
Series SX-A
Package Tray
Number of I/O 171
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 208-BFQFP
Case / Package 208-PQFP (28x28)
Family Name A54SX72
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 909044-A54SX72A-1PQG208I
Ultra Librarian 3D Model Ultra Librarian A54SX72A-1PQG208I CAD Model

Description

The A54SX72A-1PQG208I is a high-performance Field-Programmable Gate Array (FPGA) from Microchip Technology, designed to meet the demanding needs of complex digital systems. This state-of-the-art component combines speed, versatility, and reliability, making it an ideal solution for a wide range of applications, including telecommunications, industrial control, automotive systems, and consumer electronics.

Key Features

  • High-Density Design: The A54SX72A-1PQG208I boasts a large array of programmable logic cells, enabling designers to implement intricate digital circuits within a single chip.
  • Advanced System Integration: With its comprehensive set of features, this FPGA facilitates the integration of multiple functions such as processors, memory controllers, and custom logic into one cohesive system.
  • Robust Performance: Engineered to operate at high speeds, the A54SX72A-1PQG208I ensures rapid data processing and swift system performance, which is crucial for real-time applications.
  • Low Power Consumption: Despite its powerful capabilities, the device is optimized for low power consumption, making it suitable for portable and battery-operated devices.
  • High Reliability: The FPGA is designed to perform reliably in harsh environments and is qualified for industrial temperature ranges, ensuring consistent operation under extreme conditions.
  • Customizable: Users can program the A54SX72A-1PQG208I to meet specific application requirements, offering a flexible platform for innovation and product differentiation.

Package and Quality

The A54SX72A-1PQG208I is offered in a 208-pin PQFP (Plastic Quad Flat Pack) package, which is widely used in the industry for its balance of compactness and ease of soldering to a printed circuit board. The device meets stringent quality standards and is RoHS compliant, ensuring it adheres to environmental regulations regarding hazardous substances.

Support and Resources

Microchip Technology provides extensive support for the A54SX72A-1PQG208I, including detailed datasheets, application notes, and design tools. Customers can also benefit from Microchip's customer service and technical support to streamline the development process and reduce time-to-market.

Whether you're designing an advanced communication system, a sophisticated automotive interface, or a cutting-edge consumer product, the A54SX72A-1PQG208I offers the flexibility, performance, and reliability to bring your innovative ideas to life.

You May Also Be Interested in

Altera
IC FPGA 424 I/O 600BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 79 I/O 100TQFP
Lowest to $31.4578
Actel Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 44 I/O 64UCBGA
Need more? Email Us
Microchip Technology
IC FPGA 267 I/O 484FBGA
Lowest to $310.7143
Altera
IC FPGA 382 I/O 484FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess