EN
  • EN
  • DE

AC002014

Part No AC002014
Manufacturer Microchip Technology
Catalog AC DC Desktop, Wall Adapters
Description AC/DC WALL MOUNT ADAPTER 9V 7.2W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Region Utilized International
Form Wall Mount (Class II)
Input Type Multi-Blade (Included)
Voltage - Input 110 ~ 220 VAC
Voltage - Output 9V
Current - Output (Max) 800mA
Power (Watts) 7.2 W
Polarization Positive Center
Applications ITE (Commercial)
Output Connector Barrel Plug, 2.5mm I.D. x 5.5mm O.D.
Input Connector Multi-Blade
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1542980-AC002014
Ultra Librarian 3D Model Ultra Librarian AC002014 CAD Model

Description

N

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 54V 90W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 15V 36W
Need more? Email Us
Bel Power Solutions
AC/DC WALL MOUNT ADAPTER 12V 13W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 7.5V 6W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 9V 18W
Need more? Email Us
Digi International
AC/DC DESKTOP ADAPTER 12V
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 36V 60W
Need more? Email Us
E-T-A
AC/DC DESKTOP ADAPTER 19V 65W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 9V 36W
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess